EN
  • EN
  • DE

ADP3170J

Part No ADP3170J
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR VRM 8.5 W/REG 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VRM8.5
Voltage - Input 5V
Number of Outputs 1
Output Voltage 1.05 V to 1.83 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 198742-ADP3170J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3170J CAD Model

Description

ON Semiconductor ADP3170J Product Overview

The ON Semiconductor ADP3170J is a highly integrated, multi-phase synchronous Buck switching regulator controller, designed with precision and efficiency in mind. It is particularly well-suited for applications requiring a high-performance power supply, such as in advanced computing systems, graphics cards, and telecommunications equipment.

Key Features

  • Multi-Phase Power Control: The ADP3170J supports multi-phase power conversion, which results in better thermal management, improved load transient response, and reduced output voltage ripple.
  • Voltage Regulation: This controller maintains tight voltage regulation accuracy through differential remote voltage sensing, ensuring that the power supplied to sensitive components is stable and precise.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the performance of their power supply for specific applications.
  • High-Efficiency Operation: With its integrated MOSFET drivers and adaptive body braking, the ADP3170J promotes high-efficiency power conversion, which can lead to energy savings and reduced heat generation.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, enhancing the reliability and lifespan of the end product.

Applications

The versatility of the ADP3170J makes it an ideal choice for a wide range of applications, including:

  • High-performance desktops and servers
  • Graphics and accelerator cards
  • Networking and telecommunications equipment
  • Embedded systems requiring efficient power management

Technical Specifications

The ADP3170J operates over a wide input voltage range and is capable of driving multiple power stages for scalable output current capability. It supports advanced features such as programmable soft start-up and has a built-in digital-to-analog converter (DAC) for precision output voltage setting. The device is offered in a compact package, making it suitable for space-constrained applications.

In summary, the ADP3170J from ON Semiconductor represents a sophisticated solution for complex power supply designs, offering the flexibility, efficiency, and reliability required by today's high-performance electronic devices.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess