EN
  • EN
  • DE

ADP3192AJCPZ-RL

Part No ADP3192AJCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BUCK CTRLR 8BIT PROG 40-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VR10, VR11
Voltage - Input 12V
Number of Outputs 4
Output Voltage 0.5 V to 1.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 077679-ADP3192AJCPZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3192AJCPZ-RL CAD Model

Description

Product Overview: ADP3192AJCPZ-RL from ON Semiconductor

The ADP3192AJCPZ-RL is a sophisticated, multiphase, synchronous buck switching regulator controller from ON Semiconductor, designed to power advanced microprocessors. This high-performance component is optimized for converting the main power input into the precise voltage necessary to drive high-performance CPUs, making it an essential part of the power supply chain in computing and high-speed processing applications.

Key Features

  • Multi-Phase Power Control: The ADP3192A operates using a multiphase architecture, which helps in reducing the total bulk output capacitance required for a clean and stable voltage supply.
  • High-Efficiency Operation: Its synchronous rectification and programmable switching frequency up to 1MHz ensure high efficiency, which is critical for reducing heat and improving system reliability.
  • Active Current Balancing: This device includes active current sharing between the phases, which ensures even thermal distribution and extends the life of the power supply components.
  • Programmable Voltage Regulation: The ADP3192A allows for precise programmable voltage regulation via a 5-bit digital-to-analog converter (DAC) that can adjust the output voltage in 12.5mV steps.
  • Protection Features: It includes a range of protection features such as overvoltage protection (OVP), undervoltage protection (UVP), and thermal shutdown to safeguard against a variety of fault conditions.

Applications

The ADP3192AJCPZ-RL is versatile and can be used in a variety of applications, particularly where high-efficiency voltage conversion is required. It is ideal for:

  • Desktop and server motherboards
  • Graphics cards and high-performance computing
  • Embedded systems and industrial applications

Product Specifications

The ADP3192AJCPZ-RL comes in a compact 40-lead LFCSP package, which is suitable for space-constrained applications. It operates over a wide input voltage range and is designed to work reliably over an extended temperature range, making it suitable for demanding environments.

Conclusion

The ADP3192AJCPZ-RL from ON Semiconductor is a robust and efficient solution for powering high-performance microprocessors. With its advanced features and protections, it ensures stable operation and long-term reliability for a wide range of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess