EN
  • EN
  • DE

ADP3209DJCPZ-RL

Part No ADP3209DJCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 5BIT 1PH 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Power Supplies for Next-Generation Intel Processors
Voltage - Input 3.3 V to 22 V
Number of Outputs 1
Output Voltage 0.4 V to 1.25 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 077700-ADP3209DJCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3209DJCPZ-RL CAD Model

Description

ON Semiconductor ADP3209DJCPZ-RL

The ADP3209DJCPZ-RL is a high-performance, synchronous buck controller designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is specifically tailored for CPU power regulation in notebook computers, offering precise voltage regulation and high efficiency, which are critical for modern portable computing devices.

With its advanced architecture, the ADP3209DJCPZ-RL provides a multiphase power conversion solution, which results in improved system performance and enhanced power distribution. This makes it an ideal choice for systems that require stable and reliable power delivery to the CPU under varying load conditions.

The device integrates multiple features to ensure top-notch performance. It supports both Intel's IMVP-6.5 and IMVP-7 VR12/VR12.5 specifications, making it highly versatile and compatible with a wide range of processors. This flexibility allows system designers to use the controller in various notebook platforms, ensuring a broad market application.

Key features of the ADP3209DJCPZ-RL include:

  • Highly efficient synchronous buck operation
  • Adaptive phase alignment and active phase adding and dropping for efficiency optimization
  • Differential remote voltage sensing to compensate for IR drop between the regulator and the CPU
  • Programmable frequency setpoint and operating modes for enhanced system optimization
  • Overvoltage, undervoltage, and overcurrent protection to safeguard the CPU and power system
  • Thermal monitoring and protection features to ensure reliable operation under various conditions
  • Small, lead-free LFCSP (Lead Frame Chip Scale Package) for reduced PCB space and enhanced thermal performance

In addition, the ADP3209DJCPZ-RL's design includes a serial data bus (SVID) that allows for real-time system control and monitoring, which is essential for maintaining optimal system performance and power management. The controller's precision enables dynamic voltage scaling, which is crucial for extending battery life and managing power consumption in portable devices.

ON Semiconductor's commitment to quality and performance is evident in the ADP3209DJCPZ-RL, making it a reliable choice for system designers looking to enhance the power delivery systems of their notebook computer designs.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6826 $64.0956
14+ $8.7653 $122.7142
21+ $8.4916 $178.3236
29+ $8.2178 $238.3162
37+ $7.9441 $293.9317
49+ $7.1217 $348.9633
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess