EN
  • EN
  • DE

ADP4101JCPZ-REEL

Part No ADP4101JCPZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR VR11.1 6PH 48LFCSP / - Voltage Regulator IC Output 48-LFCSP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number ADP4101
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43272-ADP4101JCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADP4101JCPZ-REEL CAD Model

Description

ADP4101JCPZ-REEL - ON Semiconductor

The ADP4101JCPZ-REEL is a state-of-the-art integrated circuit from ON Semiconductor, renowned for its expertise in power management and precision control. This component is designed for a wide range of applications, including but not limited to, power supply control, DC-DC converters, and battery management systems. Its compact package and high efficiency make it an ideal choice for space-constrained and power-sensitive applications.

Key Features

  • High Integration: The ADP4101JCPZ-REEL integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: With its focus on power conservation, this IC helps to maximize battery life and reduce power consumption in electronic devices.
  • Robust Performance: Engineered to withstand harsh conditions, the ADP4101JCPZ-REEL maintains its performance across a wide temperature range and under varying load conditions.
  • Compact Form Factor: Housed in a compact LFCSP (Lead Frame Chip Scale Package), it occupies minimal real estate on a PCB, making it suitable for portable and space-constrained designs.

Technical Specifications

  • Package: LFCSP
  • Mounting Type: Surface Mount
  • Operating Temperature: Specified over a broad range to ensure reliability in different environments.

The ADP4101JCPZ-REEL is supplied in a reel packaging format, facilitating efficient assembly during the manufacturing process, especially for high-volume production. Its surface-mount design allows for streamlined PCB assembly with automated pick-and-place equipment, reducing production time and cost.

ON Semiconductor's commitment to quality ensures that the ADP4101JCPZ-REEL meets stringent industry standards for performance and reliability. Whether for consumer electronics, automotive applications, or industrial systems, this integrated circuit provides a versatile and reliable solution for power management challenges.

For detailed information, including datasheets, technical documentation, and support resources, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2451 $118.2845
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1284 $293.3840
345+ $1.0118 $349.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess