EN
  • EN
  • DE

ADT7461ARMZ-R7

Part No ADT7461ARMZ-R7
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 120°C
Sensing Temperature - Remote -55°C to 150°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions -40°C to 100°C
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 009438-ADT7461ARMZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADT7461
Introduction Date December 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ADT7461ARMZ-R7 CAD Model

Description

ON Semiconductor ADT7461ARMZ-R7 Temperature Sensor IC

The ADT7461ARMZ-R7 is a precision integrated circuit temperature sensor from ON Semiconductor that provides an accurate digital output corresponding to the temperature of the device. It is designed for advanced thermal management applications in various electronic systems, including personal computers, office electronics, and telecommunications equipment.

This high-performance temperature sensor operates over a supply voltage range of 3.0V to 5.5V, making it versatile for use in different power environments. The ADT7461ARMZ-R7 offers a wide temperature measurement range from -40°C to +125°C, ensuring reliable operation in a broad spectrum of applications and environments.

One of the key features of the ADT7461ARMZ-R7 is its two-wire serial interface, which is compatible with I²C fast mode and SMBus standards. This allows for easy integration into existing digital systems without the need for complex wiring or additional components. The sensor also includes an SMBus Alert function, which provides a quick response to out-of-range temperature conditions, enhancing system protection and reliability.

The ADT7461ARMZ-R7 offers programmable temperature limit and hysteresis settings, enabling designers to customize the thermal sensing characteristics to match specific system requirements. The device also includes a critically programmable overtemperature shutdown output (OS), providing an additional layer of protection for sensitive electronic components.

With its small 8-pin MSOP (Mini Small Outline Package) footprint, the ADT7461ARMZ-R7 is ideal for space-constrained applications. Its low power consumption and shutdown mode contribute to energy efficiency, making it a suitable choice for battery-powered devices.

Overall, the ON Semiconductor ADT7461ARMZ-R7 temperature sensor IC is a reliable and precise solution for thermal management and monitoring. Its ease of use, combined with advanced features, makes it an essential component for engineers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1825 $50.1975
56+ $1.7908 $100.2848
87+ $1.7348 $150.9276
120+ $1.6788 $201.4560
155+ $1.6229 $251.5495
207+ $1.4550 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,060 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess