EN
  • EN
  • DE

AFGHL40T120RLD

Part No AFGHL40T120RLD
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 1200V/40A FSII IGBT LOW VCESAT T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr onsemi
Series -
Package Tube
Product Status Not For New Designs
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 48 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 40A
Power - Max 529 W
Switching Energy 3.4mJ (on), 1.2mJ (off)
Input Type Standard
Gate Charge 395 nC
Td (on/off) @ 25°C 48ns/208ns
Test Condition 600V, 40A, 5Ohm, 15V
Reverse Recovery Time (trr) 195 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number AFGHL40
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376612-AFGHL40T120RLD
Ultra Librarian 3D Model Ultra Librarian AFGHL40T120RLD CAD Model

Description

The AFGHL40T120RLD is a cutting-edge power semiconductor device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance Field Stop Trench IGBT (Insulated Gate Bipolar Transistor) is engineered to deliver exceptional efficiency and reliability for a wide range of power applications. It is particularly well-suited for use in motor drives, uninterruptible power supplies (UPS), solar inverters, and other power conversion systems.

Key Features

  • High Current Capability: With a continuous collector current (Ic) rating of 40A, the AFGHL40T120RLD is capable of handling high power applications with ease.
  • Low On-State Voltage: The device features a low VCE(on) to minimize conduction losses and improve overall efficiency.
  • Fast Switching Speed: Its fast switching characteristics reduce switching losses and enable higher frequency operation, which is essential for efficient power conversion.
  • High Temperature Operation: The AFGHL40T120RLD is designed to operate at junction temperatures up to 175°C, ensuring reliability even under harsh conditions.
  • Co-Packaged Free Wheeling Diode: The inclusion of a soft recovery diode in the package reduces the need for additional components and simplifies the design process.

Benefits

  • Energy Efficiency: The device's low on-state voltage and fast switching capabilities lead to reduced power losses, making systems more energy efficient.
  • Robust Performance: The AFGHL40T120RLD's ability to operate at high temperatures and its rugged design ensure stable performance over a wide range of environmental conditions.
  • Compact Design: The integration of the free-wheeling diode in the same package allows for a more compact and streamlined design of power circuits.

Applications

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Power Conversion Systems
  • Induction Heating

The AFGHL40T120RLD from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers seeking to optimize their power systems while reducing overall system costs.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 542 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess