EN
  • EN
  • DE

AMIS30623C6238G

Part No AMIS30623C6238G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLR 6.5-29V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface LIN
Step Resolution 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Current - Output 570mA
Voltage - Supply 6.5V ~ 29V
Voltage - Load 6.5V ~ 29V
Temperature Range - Operating -40°C ~ 165°C (TJ)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AMIS30623
Standard Package 38 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 561766-AMIS30623C6238G
Ultra Librarian 3D Model Ultra Librarian AMIS30623C6238G CAD Model

Description

ON Semiconductor AMIS30623C6238G Micro Stepping Motor Driver

The AMIS30623C6238G is a state-of-the-art micro stepping motor driver developed by ON Semiconductor, designed to drive bipolar stepper motors with precision and efficiency. This integrated circuit (IC) is a perfect solution for applications that require controlled motion and positioning, such as in industrial automation, robotics, office equipment, and medical devices.

At the heart of the AMIS30623C6238G is a sophisticated motion controller capable of executing motion commands directly from the system's host microcontroller. It supports a wide range of stepping modes, from full-step to 1/32 micro-stepping, allowing designers to choose the optimal balance between torque, speed, and smoothness for their specific application.

One of the key features of this driver is its ability to operate at a supply voltage range of 9V to 29V, which makes it versatile for various operating environments. The IC also boasts a maximum phase current of up to 1.5A, which can be adjusted via an external resistor, ensuring compatibility with a wide range of stepper motors.

The AMIS30623C6238G simplifies design and reduces component count with its integrated voltage regulators, reducing the need for external components. The built-in diagnostics and protection features, such as over-temperature shutdown, under-voltage lockout, and over-current detection, provide robust and reliable operation, safeguarding the motor and the system from potential damage.

Communication with the host microcontroller is facilitated through a SPI interface, enabling easy integration into system designs. The compact package of the IC allows for space-efficient PCB layouts, which is crucial for modern, space-constrained applications.

In summary, the AMIS30623C6238G from ON Semiconductor is an advanced micro stepping motor driver that offers precision control, robust protection features, and ease of integration, making it an excellent choice for designers looking to enhance the performance and reliability of their stepper motor applications.

You May Also Be Interested in

NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8575 $61.7175
21+ $5.6266 $118.1586
32+ $5.4508 $174.4256
44+ $5.2749 $232.0956
57+ $5.0991 $290.6487
76+ $4.5716 $347.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess