EN
  • EN
  • DE

AMIS30660CANH2G

Part No AMIS30660CANH2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description High Speed CAN Transceiver | IC TXRX CAN 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 80mV
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AMIS-30660
Manufacturer Pack Quantity 96
MSL Level 2 (1 Year)
Win Source Part Number 1144459-AMIS30660CANH2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMIS30660CANH2G CAD Model

Description

ON Semiconductor AMIS30660CANH2G Overview

The AMIS30660CANH2G from ON Semiconductor is a high-performance, robust CAN transceiver chip designed to facilitate communication in industrial and automotive networking environments. This integrated circuit is engineered to operate as an interface between the Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. It is particularly suited for high-speed CAN applications up to 1 Mbps.

Key Features

  • High-Speed CAN Interface: The AMIS30660CANH2G is capable of handling CAN operations at speeds of up to 1 Mbps, making it suitable for applications that require fast data transfer rates.
  • ISO 11898-2 Compliant: The device adheres to the ISO 11898-2 standard, ensuring compatibility with the industry-standard CAN specifications.
  • Differential Receiver with Wide Common-Mode Range: The transceiver includes a differential receiver that can handle a wide common-mode range, providing robust communication in noisy environments.
  • Thermal Protection: It features thermal protection, safeguarding the device against potential damage from overheating.
  • Low Electromagnetic Emission (EME): The design of the AMIS30660CANH2G minimizes electromagnetic emissions, a crucial feature for automotive and industrial applications where interference must be kept to a minimum.
  • Bus-Pin Short-Circuit Protection: The transceiver is designed to withstand short-circuits on the CAN bus pins, enhancing its reliability and durability in harsh environments.

Applications

The AMIS30660CANH2G is an ideal choice for a wide range of applications, including:

  • Automotive networks such as body control modules, engine control units, and infotainment systems.
  • Industrial automation systems where reliable communication is essential.
  • Networking equipment for building automation and control.
  • Medical devices requiring secure and robust data exchange.

Reliability and Packaging

ON Semiconductor's AMIS30660CANH2G comes in a compact, surface-mount 8-SOIC package, making it easy to integrate into various PCB designs. Its design for harsh environments ensures that it maintains functionality and performance even under extreme conditions, making it a reliable choice for critical applications.

With its combination of speed, compliance with industry standards, and robust protection features, the AMIS30660CANH2G is a versatile CAN transceiver that meets the stringent requirements of modern automotive and industrial networks.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess