EN
  • EN
  • DE

AR0144CSSC00SUKA0-CPBR2

Part No AR0144CSSC00SUKA0-CPBR2
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1MP 1/4 CIS SO  /  CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Product Status Last Time Buy
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1280H x 800V
Frames per Second 60
Package / Case 69-WFBGA, CSPBGA
Supplier Device Package 69-ODCSP (5.55x5.57)
Base Product Number AR0144
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AR0144CSSC00SUKA0-CPBR2OS
Standard Package 5
Win Source Part Number 1186307-AR0144CSSC00SUKA0-CPBR2
Ultra Librarian 3D Model Ultra Librarian AR0144CSSC00SUKA0-CPBR2 CAD Model

Description

The AR0144CSSC00SUKA0-CPBR2 by ON Semiconductor is a cutting-edge digital image sensor that offers exceptional image quality and advanced features for a wide range of imaging applications. This CMOS sensor is designed with a 1/4-inch optical format, providing a resolution of 1.0 Megapixel (1280 x 800 pixels) that ensures crisp and clear images.

Key Features:

  • High Sensitivity: The sensor's pixel design enables excellent low-light performance, which is critical for applications requiring operation in varied lighting conditions.
  • Global Shutter: Equipped with a global shutter, the AR0144CSSC00SUKA0-CPBR2 captures images of fast-moving objects without the distortion commonly seen with rolling shutters.
  • High Dynamic Range (HDR): With its HDR capabilities, the sensor can handle scenes with high contrast, capturing details in both bright and dark areas.
  • Flexible Frame Rates: The sensor supports a variety of frame rates, making it suitable for high-speed imaging as well as applications that require lower frame rates to minimize power consumption.
  • Monochrome and Color Versions: The AR0144 is available in both monochrome and color versions, allowing for versatility in different imaging applications.

Applications:

The AR0144CSSC00SUKA0-CPBR2 is ideal for a range of applications, including:

  • Industrial machine vision
  • Automotive and transportation
  • Security and surveillance
  • Medical imaging
  • Augmented reality (AR) systems

Technical Specifications:

Parameter Value Resolution 1.0 Megapixel (1280 x 800) Optical Format 1/4-inch Shutter Type Global Shutter Frame Rate Varies with resolution Pixel Size 3.0 µm x 3.0 µm

The ON Semiconductor AR0144CSSC00SUKA0-CPBR2 is a robust and versatile image sensor that provides the perfect balance of performance, resolution, and speed for professional imaging solutions.

You May Also Be Interested in

OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
ON Semiconductor
SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Need more? Email Us
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
Sony
Image Sensors, Camera RoHS
Lowest to $58.6467

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess