EN
  • EN
  • DE

AR0144CSSM20SUKA0-CPBR

Part No AR0144CSSM20SUKA0-CPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1280H x 800V
Frames per Second 60
Voltage - Supply -
Package / Case 69-WFBGA, CSPBGA
Supplier Device Package 69-ODCSP (5.55x5.57)
Base Product Number AR0144
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355382-AR0144CSSM20SUKA0-CPBR
Ultra Librarian 3D Model Ultra Librarian AR0144CSSM20SUKA0-CPBR CAD Model

Description

The AR0144CSSM20SUKA0-CPBR is a cutting-edge CMOS digital image sensor from ON Semiconductor, designed to deliver superior imaging performance in a wide range of lighting conditions. This sensor is part of ON Semiconductor's renowned AR series, which is known for its high-quality imaging solutions that cater to both industrial and consumer markets.

Key Features

  • Resolution: The sensor boasts a 1/4-inch optical format, providing a 1.0 Megapixel resolution (1280H x 800V) that ensures crisp and clear images.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, the AR0144CSSM20SUKA0-CPBR captures more light, improving low-light performance and image quality.
  • Frame Rate: It offers a high frame rate of up to 60 frames per second (fps) at full resolution, which is ideal for applications requiring smooth video capture.
  • Monochrome: As a monochrome sensor, it provides enhanced sensitivity to light, making it suitable for applications where color information is not critical but light sensitivity is paramount.
  • Shutter Type: The sensor features a global shutter, which captures the entire image simultaneously, eliminating the distortion typically seen with moving objects in rolling shutter cameras.

Applications

ON Semiconductor's AR0144CSSM20SUKA0-CPBR is versatile and can be used in various applications, including:

  • Industrial automation and machine vision
  • Security and surveillance systems
  • Automotive and drone camera systems
  • Medical imaging and diagnostics
  • Scientific research and development

Technical Specifications

The sensor operates within a temperature range of -30°C to +85°C, ensuring reliability and performance under extreme conditions. It also supports multiple interfaces, including a 4-lane MIPI CSI-2 interface, which allows for easy integration with a wide range of processors and systems. Additionally, the AR0144CSSM20SUKA0-CPBR has an extended dynamic range and advanced on-chip features such as automatic exposure control, gain control, and black level calibration, which contribute to its robust performance and ease of use.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE VGA MONO 52-IBGA
Lowest to $75.6716
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798
ON Semiconductor
SENSOR IMAGE MONO CMOS 280-PGA
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
OmniVision Technologies Inc
IC IMAGE SENSOR 656X492 62-ACSP
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
OmniVision Technologies Inc
IMAGE SENSOR
Need more? Email Us
OmniVision Technologies Inc
Lowest to $10.2264

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8830 $50.6490
8+ $13.8527 $110.8216
12+ $13.4198 $161.0376
16+ $12.9869 $207.7904
20+ $12.5540 $251.0800
27+ $11.2554 $303.8958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,504 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess