EN
  • EN
  • DE

AS0142ATSC00XUSM0-DRBR-E

Part No AS0142ATSC00XUSM0-DRBR-E
Manufacturer ON Semiconductor
Catalog OEM Parts (A - B)
Description CMOS Image Sensor and Signal Processor Stack Chip, 1.0 MP, 1/4-Inch, Color Rev1, Engineering Sample, iBGA Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1027839-AS0142ATSC00XUSM0-DRBR-E
Categories OEM Parts(A-B)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS0142ATSC00XUSM0-DRBR-E CAD Model

Description

ON Semiconductor AS0142ATSC00XUSM0-DRBR-E Overview

The ON Semiconductor AS0142ATSC00XUSM0-DRBR-E is a cutting-edge image sensor designed for a wide range of applications, including security systems, industrial automation, and automotive vision systems. This sensor is part of ON Semiconductor's renowned portfolio of imaging products that offer high performance, reliability, and versatility.

Key Features

  • High-Resolution Imaging: The AS0142ATSC00XUSM0-DRBR-E boasts a high pixel count, providing detailed and sharp images suitable for various applications.
  • Advanced Pixel Technology: Utilizing ON Semiconductor's advanced pixel technology, this sensor delivers excellent image quality with low noise levels and high dynamic range.
  • Flexible Frame Rates: The sensor supports a range of frame rates, allowing users to choose the optimal speed for their specific application requirements.
  • Low-Light Performance: Designed to perform well in low-light conditions, the sensor ensures clear imaging even in challenging lighting scenarios.
  • Compact Form Factor: With its small size, the AS0142ATSC00XUSM0-DRBR-E is ideal for applications where space is at a premium, without compromising on image quality.

Applications

The versatility of the AS0142ATSC00XUSM0-DRBR-E makes it suitable for a diverse array of applications. In the realm of security, it can be used for surveillance cameras, access control, and other monitoring systems. In industrial automation, it can aid in machine vision, quality control, and robotics. Additionally, its reliability and performance make it a great choice for automotive vision systems, including driver assistance and autonomous driving technologies.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the AS0142ATSC00XUSM0-DRBR-E is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and consistent performance across a range of operating conditions.

Conclusion

Overall, the AS0142ATSC00XUSM0-DRBR-E from ON Semiconductor represents a blend of advanced imaging technology and practical design. Its high resolution, adaptability, and robustness make it an excellent choice for developers and manufacturers seeking a reliable image sensing solution.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess