EN
  • EN
  • DE

AS0260CSSC28SUKA0-CR

Part No AS0260CSSC28SUKA0-CR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 1.4µm x 1.4µm
Active Pixel Array 1920H x 1080V
Frames per Second 30
Voltage - Supply 1.7V ~ 1.95V
Package / Case 54-WFBGA, CSPBGA
Supplier Device Package 54-ODCSP (6x4.2)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AS0260
Standard Package 3,840 pcs
MSL Level 6 (Time on Label)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911689-AS0260CSSC28SUKA0-CR
Ultra Librarian 3D Model Ultra Librarian AS0260CSSC28SUKA0-CR CAD Model

Description

ON Semiconductor AS0260CSSC28SUKA0-CR - A Robust and Versatile Image Sensor

The AS0260CSSC28SUKA0-CR from ON Semiconductor is a cutting-edge image sensor designed to deliver high-quality imaging solutions across a wide range of applications. This advanced sensor is part of ON Semiconductor's renowned portfolio of imaging products, known for their reliability and performance.

Key Features:

  • Resolution: The sensor boasts a resolution of 2.6 Megapixels, providing crisp and clear images for both still photography and video capture.
  • Pixel Size: With a pixel size of 2.8 µm, the AS0260CSSC28SUKA0-CR captures more light, improving low-light performance and overall image quality.
  • Optical Format: Its 1/3-inch optical format is a popular size, offering a good balance between high resolution and compactness, making it suitable for a variety of devices.
  • Frame Rate: The sensor supports high-speed image capture, enabling smooth video recording and quick image processing for applications requiring rapid movement capture.
  • Shutter Type: It features an electronic rolling shutter, which allows for simpler camera designs and cost-effective imaging solutions.
  • Interface: Equipped with a CSI-2 serial data interface, the AS0260CSSC28SUKA0-CR ensures high-speed data transfer and compatibility with a wide range of processors and systems.

Applications:

The versatility of the AS0260CSSC28SUKA0-CR makes it ideal for a variety of applications, including:

  • Security and surveillance systems
  • Automotive and in-vehicle camera systems
  • Industrial imaging and inspection
  • Medical imaging devices
  • Consumer electronics such as webcams and drones

Quality and Reliability:

ON Semiconductor is committed to quality and reliability, and the AS0260CSSC28SUKA0-CR is no exception. It is manufactured with precision and attention to detail, ensuring it meets the high standards expected from ON Semiconductor products. Whether you're developing advanced security systems or integrating cameras into consumer electronics, this image sensor is designed to provide consistent performance and durability.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 3856H x 2764V 1.67μm x 1.67μm 48-ILCC (10x10)
Lowest to $61.4640
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6100 $77.2200
4+ $31.6800 $126.7200
6+ $30.6900 $184.1400
8+ $29.7001 $237.6008
11+ $28.7100 $315.8100
14+ $25.7400 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess