EN
  • EN
  • DE

ASM3P2779AF-06OR

Part No ASM3P2779AF-06OR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ MOD 4X EMI REDUCT 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Frequency Modulator, Spread Spectrum Clock Generator
Input Crystal
Output CMOS
Number of Circuits 1
Maximum Input Frequency 30MHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 078568-ASM3P2779AF-06OR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ASM3P2779AF-06OR CAD Model

Description

The ASM3P2779AF-06OR is a high-performance, low-power frequency generator from ON Semiconductor, designed to meet the stringent requirements of modern electronic devices. This precision oscillator is tailored for applications that demand a stable and reliable clock source, making it an ideal solution for a variety of industries including computing, networking, and telecommunications.

Key Features

  • Frequency Range: The ASM3P2779AF-06OR operates at a fixed frequency, ensuring consistent performance for critical applications.
  • Low Power Consumption: Engineered for energy efficiency, this component is suitable for battery-powered devices, helping to extend operational life.
  • High Stability: With excellent frequency stability, this oscillator maintains its precision under varying environmental conditions.
  • Compact Package: The device comes in a small form factor, making it easy to integrate into space-constrained designs without compromising functionality.
  • Wide Operating Temperature Range: It is built to operate over a broad temperature range, accommodating the needs of applications exposed to extreme conditions.

Applications

The ASM3P2779AF-06OR is versatile and can be used in multiple applications, such as:

  • Portable and wearable technology
  • Wireless communication systems
  • Networking hardware like routers and switches
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the ASM3P2779AF-06OR is no exception. It is manufactured to the highest standards and undergoes rigorous testing to ensure it meets the company's strict quality criteria. Customers can trust this product to deliver consistent performance and longevity.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the ASM3P2779AF-06OR complies with various environmental regulations. It is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in a wide range of global markets.

You May Also Be Interested in

Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8237 $63.8295
80+ $1.4957 $119.6560
120+ $1.4495 $173.9400
165+ $1.4022 $231.3630
215+ $1.3560 $291.5400
285+ $1.2162 $346.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess