EN
  • EN
  • DE

ASM3P623S00EG-16-TR

Part No ASM3P623S00EG-16-TR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK EMI REDUCTION FRE 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 50MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 048573-ASM3P623S00EG-16-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASM3P623S00EG-16-TR CAD Model

Description

ON Semiconductor ASM3P623S00EG-16-TR Product Overview

The ASM3P623S00EG-16-TR from ON Semiconductor is a state-of-the-art integrated circuit designed to cater to the demanding needs of modern electronic applications. This high-performance product is tailored to provide reliable and efficient operation, making it an ideal choice for designers looking to enhance their systems with superior technology.

Key Features

  • High Precision: The ASM3P623S00EG-16-TR is engineered for accuracy, ensuring that it delivers precise performance in every application it is used in.
  • Low Power Consumption: With the growing demand for energy-efficient components, this product is designed to operate with minimal power, making it suitable for battery-powered devices and eco-friendly applications.
  • Robust Design: Built to withstand harsh conditions, the device is robust and reliable, ensuring long-term performance even in the most challenging environments.
  • Compact Form Factor: The small footprint of the ASM3P623S00EG-16-TR makes it an excellent choice for designs where space is at a premium, without compromising on functionality.
  • Advanced Technology: ON Semiconductor’s cutting-edge technology is embedded in this product, providing advanced features that set it apart from conventional components.

Applications

The versatile nature of the ASM3P623S00EG-16-TR allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices
  • Power management solutions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ASM3P623S00EG-16-TR is no exception. The product is manufactured under strict quality control standards, ensuring that each unit meets the highest levels of reliability and performance. Additionally, the product is available in a tape and reel packaging (indicated by the 'TR' suffix), which facilitates automated assembly processes and contributes to the reduction of manual handling errors.

Conclusion

The ASM3P623S00EG-16-TR by ON Semiconductor represents a blend of performance, efficiency, and compact design. Its robustness and low power consumption, coupled with ON Semiconductor's reputation for quality, make it a compelling choice for a wide array of electronic applications. Whether it's for consumer electronics or industrial systems, this product is engineered to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess