EN
  • EN
  • DE
  • IT

ASX340AT3C00XPED0-DPBR

Part No ASX340AT3C00XPED0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE MONO CMOS 48-ILCC  /  CMOS Image Sensor 720H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 5.6µm x 5.6µm
Active Pixel Array 720H x 560V
Frames per Second 60
Voltage - Supply 1.8V, 2.8V
Package / Case 63-LFBGA
Supplier Device Package 63-IBGA (7.5x7.5)
Temperature Range - Operating -40°C ~ 105°C
Base Product Number ASX340
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,600
Win Source Part Number 983499-ASX340AT3C00XPED0-DPBR
Ultra Librarian 3D Model Ultra Librarian ASX340AT3C00XPED0-DPBR CAD Model

Description

The ASX340AT3C00XPED0-DPBR is a cutting-edge imaging solution from ON Semiconductor, designed to cater to a wide range of applications that require high-quality image capture. This component is part of ON Semiconductor's renowned portfolio of image sensors, which are known for their exceptional performance, reliability, and versatility.

Key Features

  • Resolution: This sensor boasts a resolution that ensures crisp and clear images, making it suitable for applications that demand precision and detail.
  • Frame Rate: With a high frame rate, the ASX340AT3C00XPED0-DPBR is capable of capturing smooth and seamless video footage, which is essential for applications such as video surveillance, machine vision, and advanced driver-assistance systems (ADAS).
  • Pixel Size: The sensor's pixel size is optimized to balance image quality with sensor sensitivity, enabling it to perform well in a variety of lighting conditions.
  • Image Processing: ON Semiconductor's advanced image processing technology ensures that the sensor delivers high-quality images with reduced noise and improved dynamic range.
  • Interface: The sensor features a user-friendly interface that allows for easy integration into existing systems, reducing development time and accelerating time-to-market for new products.

Applications

The versatility of the ASX340AT3C00XPED0-DPBR makes it an excellent choice for a range of applications, including:

  • Security and surveillance systems
  • Industrial and machine vision
  • Medical imaging devices
  • Automotive and transportation
  • Consumer electronics

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The ASX340AT3C00XPED0-DPBR is backed by the company's rigorous testing and quality assurance processes. Additionally, ON Semiconductor provides comprehensive technical support to assist with integration, troubleshooting, and optimization, ensuring that customers can leverage the full potential of this advanced image sensor in their applications.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
Fairchild/ON Semiconductor
CMOS SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-iBGA (9x9)
Lowest to $26.1941
ON Semiconductor
IMAGE SENSOR CMOS 5MP 52PLCC / CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 52-PLCC (12x12)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0441
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4367 $69.7468
9+ $14.3071 $128.7639
13+ $13.8600 $180.1800
18+ $13.4129 $241.4322
23+ $12.9658 $298.2134
30+ $11.6245 $348.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,003 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess