The BAT54SL is a high-performance Schottky diode from ON Semiconductor, renowned for its low forward voltage drop and fast switching capabilities. This diode is designed to meet the needs of a wide range of applications, offering efficient energy conversion and reliability in a compact SOT-23 package.
Key Features
- Low Forward Voltage Drop: The BAT54SL provides a very low forward voltage drop, which results in reduced power loss and improved efficiency in circuit operation.
- Fast Switching Speed: With its Schottky barrier design, this diode achieves fast switching speeds, making it suitable for high-frequency applications.
- Surface Mount Package: The SOT-23 package allows for easy integration into PCB designs, saving space and facilitating automated assembly processes.
- Dual Diode Configuration: This component features two diodes with common cathodes, offering design flexibility in rectification and clipping circuits.
- Low Capacitance: The BAT54SL has low capacitance, which is beneficial for high-speed switching and RF applications.
Applications
The BAT54SL is versatile and can be used in various applications, including:
- DC-DC converters
- Power management devices
- Reverse polarity protection circuits
- Low-voltage rectifiers
- Switching power supplies
- Clamping and protection circuits in RF designs
Technical Specifications
| Parameter |
Value |
| Package |
SOT-23 |
| Configuration |
Dual Diode, Common Cathode |
| Peak Repetitive Reverse Voltage |
30 V |
| Average Rectified Forward Current |
200 mA |
| Forward Voltage Drop |
0.32 V at 100 mA |
| Operating Temperature Range |
-55°C to +125°C |
With its robust performance and ON Semiconductor's commitment to quality, the BAT54SL Schottky diode is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic circuits.