EN
  • EN
  • DE

BC547BRL1G

Part No BC547BRL1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Amplifier Transistors NPN Silicon
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 45V
Vce Saturation (Maximum) @ Ib, Ic 600mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum) 15nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 625mW
Frequency - Transition 300MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 1151936-BC547BRL1G
Manufacturer Homepage www.onsemi.com
Family Name BC547B
Introduction Date April 23, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC547BRL1G CAD Model

Description

The ON Semiconductor BC547BRL1G is a high-quality NPN bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This versatile transistor is a fundamental component used in a wide array of electronic circuits, offering reliable performance with its well-balanced characteristics.

Key Features

  • Transistor Type: NPN - The BC547BRL1G is an NPN transistor, which means it is optimized for high current gain when a positive voltage is applied to the base terminal.
  • Current Rating: It can handle continuous collector currents up to 100 mA, making it suitable for moderate power applications.
  • Voltage Ratings: The transistor can withstand up to 45 V across the collector-emitter junction (Vceo) and up to 50 V between collector-base (Vcbo), providing a good margin for voltage spikes and surges in the circuit.
  • Power Dissipation: With a power dissipation of 625 mW, the BC547BRL1G can manage a reasonable amount of power without the risk of overheating in properly designed circuits.
  • Gain Bandwidth Product (fT): The device offers a transition frequency of 300 MHz, ensuring good performance in high-frequency applications.
  • Package: This transistor comes in a TO-92 package, which is a widely used, through-hole mounting package that is easy to handle and solder, even for hobbyists and beginners.

Applications

The BC547BRL1G is ideal for a multitude of applications due to its general-purpose nature. It is commonly used in:

  • Small signal amplification
  • Switching applications
  • Audio pre-amplifiers
  • Driver stages in hi-fi amplifiers
  • Signal processing circuits
  • Various DIY projects and educational purposes

ON Semiconductor's commitment to quality ensures that the BC547BRL1G NPN transistor meets the requirements of a broad range of electronic designs, offering a blend of performance, reliability, and affordability. Whether you are designing a simple hobby project or a complex commercial product, the BC547BRL1G is a solid choice for a general-purpose transistor.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess