EN
  • EN
  • DE

TPIC8101DW

Part No TPIC8101DW
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC KNOCK SENSOR INTERFACE 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Sensor Interface
Input Type Serial
Output Type Serial
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 033578-TPIC8101DW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC8101DW CAD Model

Description

The TPIC8101DW from Texas Instruments is a sophisticated signal conditioner specifically designed for automotive knock sensor applications. This integrated circuit is engineered to process signals from piezoelectric sensors, which are commonly used to detect engine knock or pinging. The TPIC8101DW is a crucial component in modern engine management systems, aiding in the optimization of engine performance and the prevention of engine damage caused by detonation.

Key Features

  • Signal Processing: The device incorporates a programmable band-pass filter, an operational amplifier for sensor signal conditioning, and an internal comparator for signal detection and processing.
  • Programmable Filter: The band-pass filter is programmable through external components, allowing for customization to match the frequency characteristics of various engines and knock sensors.
  • Diagnostic Functions: TPIC8101DW includes self-diagnostic circuitry, which ensures reliable operation and simplifies system diagnostics.
  • Operating Voltage: The device operates over a wide supply voltage range, making it suitable for a variety of automotive applications.
  • Temperature Range: It is designed to withstand the harsh conditions of the automotive environment, with an operating temperature range that ensures functionality across different climates and operating conditions.
  • Packaging: Available in a 20-pin SOIC package, the TPIC8101DW is compact and suitable for space-constrained applications.

Applications

The TPIC8101DW is primarily used in automotive engine control units (ECUs) to monitor and respond to engine knock, but its applications can extend to any system requiring accurate processing of piezoelectric sensor signals.

Quality and Reliability

As with all Texas Instruments products, the TPIC8101DW is manufactured to high standards of quality and reliability, ensuring consistent performance and longevity in the demanding automotive sector.

You May Also Be Interested in

Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6864 $51.0416
46+ $2.2043 $101.3978
71+ $2.1354 $151.6134
97+ $2.0665 $200.4505
126+ $1.9976 $251.6976
168+ $1.7910 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,542 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess