EN
  • EN
  • DE

BC549C

Part No BC549C
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 0.1A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 30 V 100 mA 250MHz 625 mW Through Hole TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body
Case / Package TO-92 (TO-226)
Family Name BC549
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number BC549CINACTIVE, BC549C-ND, BC549COS
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863585-BC549C
Ultra Librarian 3D Model Ultra Librarian BC549C CAD Model

Description

ON Semiconductor BC549C NPN Bipolar Transistor

The ON Semiconductor BC549C is a high-quality NPN bipolar junction transistor (BJT) that is widely used in electronic circuits for amplification and switching applications. This versatile transistor is designed to offer a perfect balance of high gain and low noise, making it an excellent choice for audio pre-amplifiers, signal processing circuits, and other applications where signal integrity is paramount.

Key Features

  • High Current Gain (hFE): The BC549C has a high current gain, typically in the range of 420 to 800, which is ideal for applications that require significant amplification.
  • Low Noise: This transistor is known for its low noise characteristics, making it suitable for audio applications and other sensitive electronic devices.
  • Max Collector-Emitter Voltage (VCEO): It can handle a maximum collector-emitter voltage of 30V, providing a good margin for a variety of electronic designs.
  • Collector Current (IC): The BC549C can handle continuous collector currents up to 100mA, making it capable of driving moderate loads.
  • Power Dissipation: With a power dissipation rating of 500mW, this transistor can manage a fair amount of power, suitable for low-power applications.
  • TO-92 Package: Housed in a compact TO-92 package, the BC549C is easy to integrate into a wide range of electronic circuits.

Applications

The ON Semiconductor BC549C transistor is commonly used in:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Active filters
  • Switching circuits
  • General purpose amplification

With its impressive specifications, the BC549C is a reliable choice for designers looking to build circuits with consistent performance and minimal signal distortion. ON Semiconductor's commitment to quality ensures that each BC549C transistor meets the highest standards, providing dependable and long-lasting operation in your electronics projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3,680+ $0.0157 $57.7760
7,815+ $0.0148 $115.6620
12,200+ $0.0142 $173.2400
17,395+ $0.0133 $231.3535
22,730+ $0.0127 $288.6710
28,305+ $0.0122 $345.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,570 pieces
MOQ: 3680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess