EN
  • EN
  • DE
  • IT

BC559B

Part No BC559B
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 0.1A TO-92 / Low Noise Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete (End Of Life)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) at Ib, Ic 650mV at 5mA, 100mA
Current - Collector Cutoff (Maximum) 15nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 200 at 2mA, 5V
Power - Max 500mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Part Number Series BC559
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810540-BC559B
Ultra Librarian 3D Model Ultra Librarian BC559B CAD Model

Description

The BC559B is a high-quality PNP bipolar junction transistor (BJT) from ON Semiconductor, known for its reliability and efficiency in a wide range of electronic applications. This semiconductor device is designed for low power audio amplification and switching, making it an ideal choice for consumer electronics, audio pre-amplifiers, and signal processing circuits.

Key Features

  • PNP Transistor: The BC559B is a PNP transistor, which means it is designed to pass current in the opposite direction of NPN transistors when a suitable base current is applied.
  • Low Noise: It is well-suited for applications requiring low noise figures, hence its common use in audio amplification circuits.
  • High Voltage Rating: With a collector-emitter voltage (VCEO) of -30V, it can handle moderate voltage applications while providing stable performance.
  • Current Rating: The continuous collector current (IC) rating of -100mA allows it to drive small loads efficiently.
  • Power Dissipation: It has a power dissipation of 500mW, which ensures that the device can handle a reasonable amount of power without overheating.
  • Gain Bandwidth Product: The BC559B boasts a transition frequency of 150MHz, which indicates good frequency response for amplification purposes.
  • Complementary Type: It has a complementary NPN counterpart, the BC549B, which can be used in push-pull amplifier configurations.

Applications

The BC559B transistor is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Audio pre-amplifiers and drivers
  • Signal processing
  • Low power switching applications
  • General purpose amplification

Quality and Reliability

ON Semiconductor is a trusted name in the industry, and the BC559B transistor upholds the company's reputation for producing components that are both durable and reliable. It is manufactured with state-of-the-art processes, ensuring consistent performance and a long operational life for your electronic projects.

For detailed specifications and application notes, designers and engineers should consult the official datasheet provided by ON Semiconductor. The BC559B is a testament to ON Semiconductor's commitment to providing high-quality components that meet the needs of modern electronic designs.

You May Also Be Interested in

Infineon Technologies
BC 847PN H6727 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1305
Infineon Technologies
BCW 61D E6327 Infineon Technologies Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
TRANS NPN 80V 3A TO5
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0529
UTC
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-2.54mm
Lowest to $0.0327
Guangzhou Juxing Electronic Co., Ltd.
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 300mW Surface Mount SOT-23
Lowest to $0.0082
ON Semiconductor
TRANS PNP 60V 0.2A TO18
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A DFN2020D-3
Lowest to $1.7183

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0349 $64.7395
4,505+ $0.0287 $129.2935
6,980+ $0.0279 $194.7420
9,620+ $0.0269 $258.7780
12,440+ $0.0261 $324.6840
16,670+ $0.0233 $388.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess