EN
  • EN
  • DE

BC846ALT1

Part No BC846ALT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 65V 100MA SOT23 / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer onsemi
Packaging Cut Tape (CT)
Product Status Obsolete
Base Product Number BC846
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number BC846ALT1OSCT,BC846ALT1OSTR
Standard Package 3,000
Win Source Part Number 1325668-BC846ALT1
Ultra Librarian 3D Model Ultra Librarian BC846ALT1 CAD Model

Description

Product Overview: BC846ALT1 - ON Semiconductor

The BC846ALT1 is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, a leading name in the semiconductor industry. This compact surface-mount transistor is part of ON Semiconductor's extensive range of discrete devices and is designed for general-purpose switching and amplification applications.

With its low voltage operation and high current gain, the BC846ALT1 is an ideal choice for a variety of electronic circuits. It's housed in a SOT-23 package, which is well-suited for automated assembly processes and helps in saving valuable board space in dense circuit designs.

Key Features:

  • Transistor Polarity: NPN - Suitable for a wide range of applications including driving loads or as a switch in digital circuits.
  • Collector-Emitter Voltage (VCEO): 65V - Can handle moderate voltage applications, providing flexibility in design.
  • Collector Current (IC): 100mA - Capable of driving small loads directly without the need for additional power stages.
  • DC Current Gain (hFE): High - Ensures efficient operation and amplification with minimal control current.
  • Power Dissipation (Pd): 250mW - Adequate for low to medium power applications, reducing the need for heat sinking in many scenarios.
  • Operating Temperature Range: -55°C to +150°C - Offers reliable performance across a wide range of environmental conditions.
  • Mounting Type: Surface Mount - Designed for PCBs, allowing for efficient use of space and automated manufacturing processes.
  • Package / Case: SOT-23 - A popular package for small signal transistors, balancing performance and compactness.

Applications:

The BC846ALT1 is versatile and can be used in a multitude of applications ranging from consumer electronics to industrial control systems. It's particularly useful in signal amplification, driving small loads, and as a switch in logic level circuits. Its robustness also makes it suitable for harsh industrial environments.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the BC846ALT1 is manufactured to meet the highest industry standards. It offers excellent reliability and performance consistency, making it a trusted choice for engineers and designers looking for a dependable transistor solution.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1559 $58.4625
795+ $0.1459 $115.9905
1,230+ $0.1409 $173.3070
1,770+ $0.1309 $231.6930
2,300+ $0.1258 $289.3400
2,870+ $0.1208 $346.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,744 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess