EN
  • EN
  • DE

MAX1487

Part No MAX1487
Manufacturer Maxim Integrated
Description Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212182-MAX1487
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1487 CAD Model

Description

MAX1487 Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers

The MAX1487 from Maxim Integrated is a robust, low-power transceiver for RS-485 and RS-422 communication that features slew-rate-limited drivers. This device is designed to improve the quality of communication and to extend the reach of the network by reducing electromagnetic interference (EMI) through its controlled driver output slew rates.

The MAX1487 transceiver operates from a single 5V supply and draws a very low supply current of 300µA typical when unloaded or fully loaded with the drivers disabled. The low power consumption makes it an ideal choice for energy-efficient applications. It is also fully compliant with the EIA/TIA-485 standard.

With its half-duplex communication capability, the MAX1487 is capable of transmitting and receiving data at speeds up to 2.5Mbps. The device features a driver differential output and receiver input sensitivity of ±200mV, allowing for reliable data transmission over long cable runs or in electrically noisy environments.

The transceiver includes a fail-safe feature that ensures a logic-high receiver output if the receiver inputs are open or shorted. This feature provides additional safety in the event of a line fault. Additionally, the MAX1487 features thermal shutdown and current limiting to protect against driver overload and to ensure the integrity of the network during fault conditions.

Designed for space-constrained applications, the MAX1487 is available in an 8-pin PDIP or SO package. It is suitable for a wide range of applications, including industrial control, telecommunications, and networking equipment.

Key features of the MAX1487 include:

  • Low-power operation
  • Slew-rate-limited drivers for reduced EMI
  • Half-duplex communication
  • Up to 2.5Mbps data rate
  • ±200mV receiver input sensitivity
  • Fail-safe receiver for open, short, or idle-bus conditions
  • Thermal shutdown and current limiting
  • Available in 8-pin PDIP or SO packages

Overall, the MAX1487 is a reliable and efficient solution for applications requiring RS-485 or RS-422 communication, combining low-power consumption with high-performance data transmission capabilities.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess