EN
  • EN
  • DE

BCX19LT1

Part No BCX19LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.5A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 45 V 500 mA - 300 mW Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name BCX19
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number BCX19LT1OSCT, BCX19LT1OSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863894-BCX19LT1
Ultra Librarian 3D Model Ultra Librarian BCX19LT1 CAD Model

Description

Introducing the BCX19LT1 Bipolar Transistor from ON Semiconductor

The BCX19LT1 is a high-performance NPN bipolar transistor designed by ON Semiconductor, a global leader in power and signal management solutions. This versatile transistor is ideal for a wide range of applications, from switching to amplification, thanks to its robust construction and excellent electrical characteristics.

Key Features

  • High Current Gain Bandwidth Product: The BCX19LT1 boasts a high fT, making it suitable for applications requiring fast switching times.
  • Low Collector-Emitter Saturation Voltage: This feature ensures that the transistor operates efficiently, with minimal power loss at the saturation region, which is critical for power management applications.
  • Compact SOT-23 Package: The small surface-mount package allows for high-density PCB design, making it perfect for space-constrained applications.
  • High Maximum Ratings: With a collector current rating of 200 mA and a collector-base voltage of 50 V, the BCX19LT1 can handle a wide range of operating conditions.

Applications

The BCX19LT1's versatile nature makes it suitable for a plethora of applications within the electronics industry. Some of its most common uses include:

  • General-purpose switching and amplification
  • Signal processing
  • Power management
  • Linear amplifiers
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The BCX19LT1 is no exception, as it is manufactured to meet the highest industry standards. Each transistor is rigorously tested to ensure optimal performance and longevity. This dedication to quality ensures that the BCX19LT1 can be integrated into your designs with confidence, providing a reliable solution for your electronic circuit requirements.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The BCX19LT1 complies with RoHS directives, which means it is free from harmful substances such as lead, mercury, and cadmium. This compliance not only helps protect the environment but also ensures the safety and sustainability of electronic products for consumers.

Whether you are designing consumer electronics, industrial control systems, or automotive applications, the BCX19LT1 from ON Semiconductor is an excellent choice for efficient and reliable transistor performance.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1,505+ $0.0333 $50.1165
3,650+ $0.0274 $100.0100
5,665+ $0.0265 $150.1225
7,785+ $0.0257 $200.0745
10,085+ $0.0248 $250.1080
13,515+ $0.0222 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,523 pieces
MOQ: 1505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess