EN
  • EN
  • DE

BMS3003-1E

Part No BMS3003-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 78A / Trans MOSFET P-CH Si 60V 78A 3-Pin(3+Tab) TO-220FP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Channel Type Type P
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 78A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate Charge (Qg) (Maximum) @ Vgs 285nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 13200pF @ 20V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 2W (Ta), 40W (Tc)
Rds On (Maximum) @ Id, Vgs 6.5 mOhm @ 39A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220F-3SG
Package TO-220-3 Full Pack
Win Source Part Number 770257-BMS3003-1E
Popularity Medium
Supply and Demand Status Limited
Family Name BMS3003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BMS3003-1E CAD Model

Description

ON Semiconductor BMS3003-1E Product Overview

The BMS3003-1E is a high-performance, integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the rigorous demands of various applications, particularly in the battery management systems sector. It is an integral part of ensuring the longevity and reliability of battery-powered devices.

Key Features

  • Precision Monitoring: The BMS3003-1E offers precise monitoring capabilities for critical parameters such as voltage, current, and temperature, ensuring optimal battery performance and safety.
  • High Integration: This device integrates multiple functions into a single chip, reducing the need for external components and simplifying the design of battery management systems.
  • Energy Efficiency: With ON Semiconductor's focus on energy efficiency, the BMS3003-1E is designed to minimize power consumption, contributing to the extended battery life of the end application.
  • Robust Protection: It includes a range of protection features, such as overvoltage, undervoltage, and overtemperature protection, safeguarding the battery from potential damage due to abnormal conditions.
  • Communication Interface: The device supports various communication protocols, allowing for easy integration with microcontrollers and other components in a battery management system.

Applications

ON Semiconductor's BMS3003-1E is versatile and can be utilized in a wide array of applications. It is particularly well-suited for:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Energy storage systems (ESS)
  • Portable power tools
  • Uninterruptible power supplies (UPS)
  • Other applications requiring reliable battery management

Quality and Reliability

As with all ON Semiconductor products, the BMS3003-1E is manufactured to the highest quality standards, ensuring reliability and performance in the field. It is designed to meet the stringent requirements of the automotive industry, among others, and is backed by ON Semiconductor's commitment to customer satisfaction.

You May Also Be Interested in

Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess