EN
  • EN
  • DE

BSS79CLT1

Part No BSS79CLT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 237392-BSS79CLT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSS79CLT1 CAD Model

Description

ON Semiconductor BSS79CLT1 Transistor Overview

The BSS79CLT1 is a high-performance NPN bipolar junction transistor (BJT) engineered by ON Semiconductor, a leading name in the semiconductor industry. This device is designed to offer efficient amplification and switching capabilities, making it a versatile component for a wide range of electronic applications.

Key Features

  • Type: NPN Bipolar Junction Transistor (BJT)
  • Package: SOT-23 surface mount package for compact design integration
  • Voltage Ratings: Capable of withstanding collector-emitter voltages up to 40V, ensuring robust performance in various circuit conditions
  • Current Handling: Continuous collector current of up to 200mA, suitable for moderate power applications
  • High Gain Bandwidth: Offers a transition frequency of 300MHz, ideal for high-speed amplification
  • Low Saturation Voltage: Minimizes power loss and improves efficiency in switching applications
  • RoHS Compliant: Meets environmental standards by avoiding the use of hazardous substances

Applications

The BSS79CLT1 transistor is adept at handling a variety of functions in electronic circuits. Its ability to efficiently switch and amplify signals makes it suitable for:

  • General-purpose amplification in audio and signal processing circuits
  • Switching applications in power management systems
  • Driver stages in amplifiers and other high-frequency signal chains
  • Digital logic circuits where reliable transistor performance is crucial
  • Portable and battery-powered devices due to its low power consumption

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the BSS79CLT1 is no exception. It is manufactured with state-of-the-art technology to ensure reliable performance and longevity in end-user applications. The device undergoes rigorous testing and quality control measures to meet the stringent requirements of the electronics industry.

In conclusion, the BSS79CLT1 from ON Semiconductor is an excellent choice for designers looking for a compact, efficient, and reliable NPN transistor for their electronic projects. Its robust electrical characteristics and versatile applications make it a valuable component in both commercial and industrial settings.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess