EN
  • EN
  • DE

BUV27G

Part No BUV27G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 120V 12A TO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 12A
VCEO Maximum Collector-Emitter Breakdown Voltage 120V
Max Vce (sat) 1.5V @ 800mA, 8A
Maximum Power Dissipation 70W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 100645-BUV27G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUV27G CAD Model

Description

ON Semiconductor BUV27G - High Power NPN Silicon Transistor

The BUV27G from ON Semiconductor is a robust NPN silicon transistor designed for high power switching and amplifier applications. This device is a part of ON Semiconductor's extensive range of power transistors which are known for their reliability and efficiency. The BUV27G is particularly well-suited for industrial and commercial applications where high-speed switching and amplification are required, making it an excellent choice for designers looking to optimize their power management systems.

Key Features

  • Voltage and Current: The BUV27G operates at a collector-emitter voltage (V<sub>CEO) of up to 400V, with a collector current (I<sub>C) of up to 10A. This allows the transistor to handle significant power levels, making it suitable for a wide range of high-voltage applications.
  • Power Dissipation: With a power dissipation of up to 150W, this component can sustain a substantial amount of heat generated during operation without compromising its performance.
  • High Switching Speed: The device boasts a fast switching speed, which is essential for applications requiring rapid transitions between on and off states, such as switching regulators and power inverters.
  • Robustness: The BUV27G is encapsulated in a TO-220 package, which provides a solid and durable external structure. This package is capable of withstanding harsh conditions and is designed for optimal thermal performance.

Applications

The BUV27G is versatile and can be implemented in a variety of applications, including:

  • Switching regulators
  • Motor controls
  • Power inverters
  • Audio amplifiers
  • High-power switching circuits

Quality and Support

ON Semiconductor is committed to providing high-quality products and the BUV27G is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance. Additionally, ON Semiconductor offers comprehensive technical support for their products, providing designers with the resources they need to integrate the BUV27G into their projects successfully.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3301 $65.3107
16+ $7.6553 $122.4848
24+ $7.4163 $177.9912
33+ $7.1772 $236.8476
42+ $6.9381 $291.4002
56+ $6.2197 $348.3032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess