BYW29-100 Ultra-Fast Rectifier by ON Semiconductor
The BYW29-100 is a robust and highly efficient ultra-fast rectifier designed by ON Semiconductor, a leader in energy-efficient innovations. This power diode is engineered to meet the demanding requirements of high-performance power supply systems and is ideal for applications that require rapid switching and low power loss.
Key Features
- High Reverse Voltage Capability: With a reverse voltage of 100V, the BYW29-100 offers excellent performance for a wide range of applications.
- Ultra-Fast Reverse Recovery Time: The device features an extremely fast reverse recovery time of typically 30 ns, making it suitable for high-frequency operations.
- High Forward Surge Capability: Its high forward surge capability ensures reliability in applications subject to surge currents, such as power converters and inverters.
- Low Power Loss: The low forward voltage drop contributes to reduced power loss, enhancing overall efficiency and reducing thermal stress on the system.
- Robust Design: The BYW29-100 is encapsulated in a highly durable SOD113 package, providing excellent mechanical protection and thermal performance.
Applications
The BYW29-100 is versatile and can be used in a variety of applications, including:
- Switch-mode power supplies (SMPS)
- Power factor correction circuits
- Freewheeling diodes in converters and inverters
- Energy storage systems
- Automotive charging systems
- High-frequency rectification circuits
Technical Specifications
Parameter
Value
Reverse Voltage (V<sub>R)
100V
Average Forward Current (I<sub>F(AV))
8A
Reverse Recovery Time (t<sub>rr)
30 ns
Forward Voltage Drop (V<sub>F)
1.3V
Operating Junction Temperature (T<sub>j)
-65°C to +175°C
In conclusion, the BYW29-100 from ON Semiconductor is a high-quality, ultra-fast rectifier that offers excellent performance in high-speed switching applications. Its combination of speed, efficiency, and durability makes it an ideal choice for designers seeking to enhance the performance and reliability of their power management systems.