ON Semiconductor BZT52C5V1T1G Zener Diode
The BZT52C5V1T1G from ON Semiconductor is a highly reliable surface-mount Zener diode that offers a Zener voltage of 5.1 volts. Designed for applications requiring voltage regulation and voltage reference, this diode is particularly suitable for use in a wide range of electronic circuits, including consumer electronics, computer systems, and industrial equipment.
This Zener diode is part of the BZT52 series, which is well-known for providing excellent stability and performance. The BZT52C5V1T1G comes in a compact SOD-123 package, making it ideal for space-constrained applications. With its small size, it offers designers a high degree of flexibility when integrating it into their circuit designs.
Key Features:
- Zener Voltage: Precisely regulated 5.1V voltage for reliable voltage clamping and reference.
- Power Dissipation: Capable of handling up to 500mW of power dissipation, ensuring suitability for various power regulation scenarios.
- Package: The SOD-123 package is designed for optimal board space efficiency, which is crucial in modern compact electronic assemblies.
- High Stability: Offers excellent stability over time, making it a dependable component for long-term applications.
- Low Leakage Current: Minimizes power loss due to its low leakage current characteristic, enhancing overall circuit efficiency.
- Operating Temperature Range: Operates within a wide temperature range of -55°C to +150°C, suitable for harsh environments.
The BZT52C5V1T1G Zener diode's consistent performance and reliability are backed by ON Semiconductor's commitment to quality. It is designed to meet strict industry standards, ensuring that it can perform under various conditions without compromising on accuracy or efficiency.
Whether you're designing power management circuits, protection circuits, or need a precise voltage reference, the BZT52C5V1T1G is a versatile choice that offers the performance and stability required for your critical applications.