EN
  • EN
  • DE

SN74ALS621A-1DWR

Part No SN74ALS621A-1DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259884-SN74ALS621A-1DWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS621A-1DWR CAD Model

Description

Product Overview: SN74ALS621A-1DWR

The SN74ALS621A-1DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the Advanced Low-Power Schottky (ALS) family, which is known for combining low power consumption with high-speed operation.

Key Features

  • Octal Bus Transceivers: The SN74ALS621A-1DWR features eight bidirectional transceivers, allowing for efficient two-way data communication between buses.
  • Wide Operating Voltage Range: This IC operates at a voltage range of 4.5V to 5.5V, making it compatible with standard TTL operating voltages.
  • High-Current Output Drive: With the capability to drive up to -24mA at the outputs, this IC can easily drive loads with higher current requirements.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is useful for sharing a common bus line without causing contention.

Package and Temperature Range

The SN74ALS621A-1DWR comes in a wide-body SOIC (Small Outline Integrated Circuit) package, specifically the 20-pin DW (SOIC - 20) variant. This package is surface-mountable and suitable for automated assembly processes. Additionally, the device is designed to operate over a broad temperature range, from 0°C to 70°C, accommodating various application environments.

Applications

Due to its versatility and performance characteristics, the SN74ALS621A-1DWR is an excellent choice for a wide range of applications, including:

  • Data communication and networking equipment
  • Microprocessor or microcontroller-based systems
  • Bus interface or bus arbitration
  • Data storage and retrieval systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The SN74ALS621A-1DWR is no exception, undergoing rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

Ordering Information

The product is available in tube or tape and reel packaging, with the latter being ideal for large volume production needs. The ordering number for this product is SN74ALS621A-1DWR, where the '1' denotes the tape and reel option for ease of manufacturing integration.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product resources.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8565 $53.4215
26+ $3.9849 $103.6074
39+ $3.8603 $150.5517
54+ $3.7358 $201.7332
70+ $3.6113 $252.7910
93+ $3.2377 $301.1061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess