EN
  • EN
  • DE

CAT1161WI-25-GT3

Part No CAT1161WI-25-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.55V
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT1161
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576169-CAT1161WI-25-GT3
Ultra Librarian 3D Model Ultra Librarian CAT1161WI-25-GT3 CAD Model

Description

The CAT1161WI-25-GT3 is a high-performance, 16-Kb I²C serial EEPROM device produced by ON Semiconductor, a leading figure in energy-efficient innovations. This EEPROM (Electrically Erasable Programmable Read-Only Memory) module is a robust data storage solution that offers a wealth of features designed for a wide array of applications that require low-power and high-reliability memory storage.

Key Features

  • Memory Size: 16 Kbits (2 Kbytes) of EEPROM storage, providing ample space for calibration data, device configuration, and identification information.
  • Interface: I²C (Inter-Integrated Circuit) serial interface, supporting standard and fast mode operations with a maximum clock frequency of 400 kHz, allowing for easy integration into most microcontroller-based systems.
  • Write Cycle Time: Fast write cycle times of 5 ms max, ensuring quick and efficient data handling for applications that require frequent updates to stored data.
  • Endurance: High endurance with 1,000,000 program/erase cycles, ensuring a long operational life for devices that undergo frequent memory updates.
  • Data Retention: Guaranteed data retention for 100 years, providing a reliable storage solution over extended periods.
  • Voltage Range: Operating voltage range of 2.5V to 5.5V, making it suitable for various power environments and ensuring compatibility with both 3.3V and 5V systems.
  • Package: The device comes in a TSSOP-8 package, which is ideal for space-constrained applications while providing adequate thermal performance.

Applications

The CAT1161WI-25-GT3 is designed for versatile use across various sectors including industrial, automotive, consumer electronics, and medical devices. Its robustness and reliability make it particularly well-suited for applications such as:

  • Device configuration and calibration storage
  • Real-time clock backup in microcontroller systems
  • Parameter storage for industrial controls
  • Asset tracking and identification
  • Wear leveling and data logging in solid-state drives

ON Semiconductor's commitment to quality ensures that the CAT1161WI-25-GT3 EEPROM meets the highest standards of reliability and performance, making it a smart choice for designers looking to enhance their data storage capabilities.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess