EN
  • EN
  • DE

CAT1161WI-42-GT3

Part No CAT1161WI-42-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVSR CPU 16K EEPROM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 4.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1027615-CAT1161WI-42-GT3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT1161WI-42-GT3 CAD Model

Description

The CAT1161WI-42-GT3 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, a leading force in energy-efficient innovations. This EEPROM is designed to provide reliable data storage and retrieval in a wide range of electronic applications, ensuring data integrity even after multiple program and erase cycles.

Key Features:

  • Memory Size: The CAT1161WI-42-GT3 offers a substantial storage capacity, making it suitable for storing firmware, configuration parameters, or small application data.
  • Data Retention: With an impressive data retention period, this EEPROM can hold data for extended periods without the need for power, making it ideal for applications where data persistence is critical.
  • Endurance: The device is rated for a high number of program/erase cycles, showcasing its durability and reliability over time.
  • Operating Voltage Range: This EEPROM operates across a range of voltages, providing flexibility for use in various circuit designs and compatibility with different logic levels.
  • Interface: It features a user-friendly interface that allows for easy integration into existing systems, ensuring seamless communication with microcontrollers and other digital components.
  • Temperature Range: The device is designed to operate effectively across a wide temperature range, making it suitable for harsh environments and demanding applications.
  • Package: The CAT1161WI-42-GT3 comes in a compact, surface-mount package that is conducive to miniaturized electronic assemblies and space-constrained applications.

Applications:

The ON Semiconductor CAT1161WI-42-GT3 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Portable consumer electronics
  • Medical devices
  • Telecommunications infrastructure

In conclusion, the CAT1161WI-42-GT3 EEPROM from ON Semiconductor is a robust and reliable memory solution that provides secure data storage with the convenience of electrical erasibility. Its features make it an excellent choice for designers seeking a memory component that combines longevity, flexibility, and ease of use.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5805 $60.8685
35+ $3.3495 $117.2325
54+ $3.2340 $174.6360
77+ $3.0030 $231.2310
100+ $2.8875 $288.7500
125+ $2.7720 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess