EN
  • EN
  • DE

CAT22C10P-30

Part No CAT22C10P-30
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Compliant
Win Source Part Number 1051072-CAT22C10P-30
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT22C10P-30 CAD Model

Description

The CAT22C10P-30 is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) module from ON Semiconductor, renowned for its reliability and efficiency in storing data across a wide range of applications. This non-volatile memory chip offers a storage capacity of 1Kb, which is organized as 128 x 8 bits, allowing for efficient data management and quick access to stored information.

Key Features

  • Endurance: The CAT22C10P-30 is built for longevity, with a typical endurance of 1,000,000 program/erase cycles, ensuring data integrity over an extended period.
  • Speed: This EEPROM boasts a fast read and write operation, with a 30ms write cycle time, facilitating swift data storage and retrieval.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it versatile for various electronic circuits and applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The CAT22C10P-30 comes in a compact PDIP package, which is ideal for through-hole mounting on printed circuit boards (PCBs).

Applications

The CAT22C10P-30 EEPROM is suitable for a broad array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Smart cards
  • Telecommunication systems

Quality and Support

ON Semiconductor is committed to providing high-quality products, and the CAT22C10P-30 is no exception. It is manufactured under strict quality control standards, ensuring reliable performance and support for mission-critical applications. ON Semiconductor also provides comprehensive technical support and documentation for the CAT22C10P-30, assisting designers and engineers in integrating this EEPROM into their projects with confidence.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess