EN
  • EN
  • DE

CAT24C02VP21GT3A

Part No CAT24C02VP21GT3A
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1140+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 718054-CAT24C02VP21GT3A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24C02VP21GT3A CAD Model

Description

ON Semiconductor CAT24C02VP21GT3A EEPROM

The ON Semiconductor CAT24C02VP21GT3A is a high-performance, 2-Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is designed to provide a reliable and efficient non-volatile data storage solution. With its small form factor and low-power consumption, it is an ideal choice for a wide range of applications in the consumer, automotive, industrial, and computing markets.

This EEPROM device operates on a single supply voltage ranging from 1.7V to 5.5V, making it versatile for various system designs. It supports the standard I²C serial interface, allowing for easy integration into existing systems with a data transfer rate of up to 400 kHz. The CAT24C02VP21GT3A offers a 2-Kb memory size, organized as 256 x 8 bits, providing sufficient space for configuration parameters, calibration data, or small application logs.

The CAT24C02VP21GT3A has been engineered with endurance and data retention in mind. It is rated for a minimum of one million write cycles and a data retention period of 100 years, ensuring the longevity and durability of the stored information. Additionally, the device includes a hardware write protection feature, which allows users to lock the data, preventing unintended alterations and preserving data integrity.

ON Semiconductor has packaged the CAT24C02VP21GT3A in a compact 8-pin TSSOP (Thin Shrink Small Outline Package), which is RoHS compliant and halogen-free, reflecting the company's commitment to environmental sustainability. This package is suitable for surface-mount technology (SMT), providing ease of manufacturing and space-saving benefits on printed circuit boards (PCBs).

In summary, the ON Semiconductor CAT24C02VP21GT3A EEPROM is a robust and reliable memory component that offers excellent performance and durability. Its compatibility with low voltage and standard I²C communication, along with its compact packaging, make it an excellent choice for designers looking to incorporate non-volatile memory into their electronic designs.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2553 $58.7190
555+ $0.2091 $116.0505
855+ $0.2033 $173.8215
1,180+ $0.1964 $231.7520
1,525+ $0.1894 $288.8350
2,045+ $0.1698 $347.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess