EN
  • EN
  • DE

CAT24C08C5ATR

Part No CAT24C08C5ATR
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 8KBIT I2C 5WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 5-WLCSP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 5-XFBGA, WLCSP
Case / Package 5-WLCSP
Family Name CAT24C08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914699-CAT24C08C5ATR
Ultra Librarian 3D Model Ultra Librarian CAT24C08C5ATR CAD Model

Description

ON Semiconductor CAT24C08C5ATR EEPROM

The ON Semiconductor CAT24C08C5ATR is a high-performance, 8-Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device, which offers a robust storage solution for complex electronic systems. This EEPROM is part of the CAT24Cxx series and is designed to provide non-volatile memory storage, making it ideal for a wide range of applications such as in consumer electronics, automotive systems, industrial controls, and smart devices.

Constructed with an advanced CMOS technology, the CAT24C08C5ATR ensures low power consumption, which is critical for battery-operated devices. The device operates over a wide voltage range of 1.7V to 5.5V, providing flexibility for use in systems with different power requirements. With a temperature range of -40°C to +85°C, it is guaranteed to perform reliably under extreme conditions, making it suitable for various harsh environments.

This EEPROM features an I²C-compatible (2-wire) serial interface, which facilitates easy integration into most microcontroller-based systems. The CAT24C08C5ATR supports a maximum clock frequency of 400 kHz (I²C Fast-mode), enabling quick data transfer rates that are essential for high-speed applications.

The memory is organized as 1024 x 8 bits (8 Kbits) and allows byte-wise or page-wise writing, which is up to 16 bytes per page. This flexibility in writing granularity helps optimize memory operations and reduces overall write cycle times. The device also includes a hardware write protection pin, which can be used to prevent unintended writes, thus enhancing data security.

ON Semiconductor has packaged the CAT24C08C5ATR in a space-saving 8-lead TSSOP package, making it a compact choice for designs where board space is at a premium. The EEPROM is also RoHS-compliant, ensuring that it meets current environmental standards for electronic components.

Overall, the CAT24C08C5ATR from ON Semiconductor is a reliable and efficient solution for applications requiring non-volatile memory storage. Its robust feature set and compact form factor make it an excellent choice for designers looking to enhance their systems with a durable and energy-efficient memory component.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess