EN
  • EN
  • DE

CAT24C08WI-G

Part No CAT24C08WI-G
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 8KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 131099-CAT24C08WI-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24C08WI-G CAD Model

Description

ON Semiconductor CAT24C08WI-G EEPROM

The CAT24C08WI-G is a high-performance 8-Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) component manufactured by ON Semiconductor. This device is designed for a wide array of applications that require reliable and flexible non-volatile memory storage. With its I²C-compatible interface, it provides a seamless integration into various microcontroller-based systems, making it ideal for use in consumer electronics, automotive, industrial, and medical devices.

Key Features:

  • Memory Size: The CAT24C08WI-G offers an 8-Kilobit storage capacity, organized as 1024 x 8 bits, suitable for storing configuration settings, calibration data, or small application logs.
  • Interface: It utilizes a two-wire I²C serial interface for communication, supporting standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocol modes, providing versatility for different system speed requirements.
  • Operating Voltage Range: This device operates across a wide voltage range of 2.5V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Write Protection: The CAT24C08WI-G includes hardware write protection features. A write protect (WP) pin is available to lock the entire memory, preventing unintended writes that could disrupt system functionality.
  • Page Write Buffer: The EEPROM supports a 16-byte page write buffer, allowing for efficient multiple-byte data transfers and reducing overall write operation times.
  • Endurance and Data Retention: It boasts a high write endurance of one million write cycles per byte and a data retention period of 100 years, ensuring reliability over the product's lifespan.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, which is critical for applications exposed to extreme environmental conditions.
  • Packaging: The CAT24C08WI-G is available in a compact 8-pin SOIC package, ideal for space-constrained applications.

Applications:

The ON Semiconductor CAT24C08WI-G EEPROM's robustness and flexibility make it a go-to memory solution for a variety of applications, including:

  • Smart cards and identification systems
  • Automotive control units
  • Portable consumer electronics
  • Medical monitoring devices
  • Industrial control systems

With its comprehensive feature set, the CAT24C08WI-G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient non-volatile memory component.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4758 $59.4750
300+ $0.3904 $117.1200
460+ $0.3783 $174.0180
635+ $0.3661 $232.4735
820+ $0.3538 $290.1160
1,095+ $0.3172 $347.3340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess