EN
  • EN
  • DE

CAT24C44VI-GT3

Part No CAT24C44VI-GT3
Manufacturer ON Semiconductor
Catalog SRAM
Description IC NVSRAM 256BIT 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256b (16 x 16)
Max Frequency 1MHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 202200-CAT24C44VI-GT3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24C44VI-GT3 CAD Model

Description

The CAT24C44VI-GT3 is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) component manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device offers a robust storage solution for a wide range of applications requiring reliable and non-volatile memory storage.

Key Features:

  • Memory Size: The CAT24C44VI-GT3 boasts a 4-Kbit memory size, which is suitable for storing configuration settings, calibration data, or small application logs.
  • Interface: It utilizes a standard I2C serial interface, ensuring compatibility with a vast array of microcontrollers and processors.
  • Operating Voltage: The device operates across a voltage range of 2.5V to 5.5V, making it versatile for both low and standard voltage applications.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (typical), allowing for quick updates to the stored data.
  • Endurance: The EEPROM has an endurance of 1 million write cycles per byte, which guarantees a long operational lifespan for applications that require frequent data updates.
  • Data Retention: With a data retention period of 100 years, the CAT24C44VI-GT3 ensures that data remains intact over an extended period without power.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Packaging: It comes in a compact TSSOP-8 package, which is ideal for space-constrained applications.

Applications:

The CAT24C44VI-GT3 is an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Smart home devices
  • Portable consumer electronics

With its robust feature set, the CAT24C44VI-GT3 from ON Semiconductor is a reliable and efficient solution for designers who require a non-volatile memory component that offers stability, longevity, and ease of integration into their electronic designs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess