EN
  • EN
  • DE

CAT24C512YE-GT3

Part No CAT24C512YE-GT3
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 512KBIT I2C 8TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number CAT24C512
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 865775-CAT24C512YE-GT3
Ultra Librarian 3D Model Ultra Librarian CAT24C512YE-GT3 CAD Model

Description

ON Semiconductor CAT24C512YE-GT3 EEPROM

The CAT24C512YE-GT3 is a high-performance, 512-Kb Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device, meticulously engineered by ON Semiconductor. It is designed to deliver a flexible and reliable data storage solution for advanced electronic systems across a wide range of applications.

This EEPROM device operates via a standard I2C serial interface, supporting up to a 1 MHz frequency for rapid data transfer. It boasts a large 512-kilobit (64K x 8) memory capacity, making it an ideal choice for storing user configuration parameters, device descriptors, or any other data that may require frequent updating without the need for a full chip erase.

The CAT24C512YE-GT3 is well-suited for various applications, including but not limited to consumer electronics, industrial control systems, medical devices, and automotive systems. With its robust design, it provides a high level of endurance, with a typical data retention period of more than 100 years, and the ability to withstand a minimum of one million write cycles per byte.

This device is also characterized by its low-power consumption, which is critical for battery-operated devices. The CAT24C512YE-GT3 operates within a wide voltage range of 1.7V to 5.5V, ensuring compatibility with both 3.3V and 5V systems. Its versatility is further enhanced by its built-in error-correction code (ECC) functionality, which ensures data integrity by detecting and correcting any errors that may occur during data transmission.

The CAT24C512YE-GT3 comes in a compact 8-lead TSSOP package, which is both space-saving and suitable for automated assembly processes. ON Semiconductor has taken great care to ensure that this EEPROM complies with the stringent requirements for industrial temperature ranges, operating reliably between -40°C to +85°C.

Overall, the CAT24C512YE-GT3 from ON Semiconductor represents a sophisticated, high-quality data storage solution that combines large memory capacity, durability, and low power consumption to meet the demands of modern electronic designs.

You May Also Be Interested in

STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess