EN
  • EN
  • DE

CAT24M01YE-GT3

Part No CAT24M01YE-GT3
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 1MBIT I2C 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number CAT24M01
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 576257-CAT24M01YE-GT3
Ultra Librarian 3D Model Ultra Librarian CAT24M01YE-GT3 CAD Model

Description

ON Semiconductor CAT24M01YE-GT3 EEPROM

The CAT24M01YE-GT3 is a high-capacity EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, offering a robust storage solution for a wide range of applications. This EEPROM device provides a substantial 1 Mbit (128K x 8) of memory, making it an ideal choice for storing large amounts of data that require frequent updates, such as device configurations, calibration data, or user preferences.

Designed with reliability and performance in mind, the CAT24M01YE-GT3 operates over a broad voltage range of 1.7V to 5.5V, which allows for versatile power supply options and compatibility with both 3.3V and 5V systems. This flexibility makes it suitable for various industrial, automotive, and consumer electronics where different voltage levels are often encountered.

The device features a fast I²C interface with a clock frequency of up to 1 MHz, enabling quick and efficient communication with microcontrollers and other digital systems. Furthermore, the CAT24M01YE-GT3 supports a bidirectional, two-wire bus and a hardware write protection pin (WP), providing additional security for data integrity by preventing unintended write operations.

ON Semiconductor has equipped the CAT24M01YE-GT3 with an internal error correction code (ECC) logic that enhances its reliability by detecting and correcting single-bit errors automatically. This error correction capability is crucial for applications where data accuracy is paramount.

For ease of integration, the CAT24M01YE-GT3 is available in a compact 8-pin TSSOP package, ensuring it can be easily incorporated into space-constrained designs. The device is also lead-free and RoHS compliant, adhering to environmental standards and regulations.

With a guaranteed data retention period of 100 years and an endurance of 1 million write cycles, the CAT24M01YE-GT3 from ON Semiconductor is a durable and dependable choice for designers and engineers looking for a high-capacity, non-volatile memory solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess