EN
  • EN
  • DE

CAT24WC16P-1.8

Part No CAT24WC16P-1.8
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Case / Package PDIP
Interface I2C
Max Frequency 100 kHz
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 2 kB
Min Operating Temperature 0 °C
Min Supply Voltage 1.8 V
RoHS Non-Compliant
Win Source Part Number 1208821-CAT24WC16P-1.8
Categories Memory
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24WC16P-1.8 CAD Model

Description

The CAT24WC16P-1.8 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from ON Semiconductor. It offers a 16-Kb memory capacity and operates with a power supply range of 1.8V to 5.5V, making it an ideal choice for a wide variety of low-power and low-voltage applications.

Key Features

  • Memory Size: 16-Kilobit (2 K x 8)
  • Operating Voltage: 1.8V to 5.5V, catering to low-power needs
  • Write Cycle Time: 5 ms max, for quick data handling
  • Endurance: 1,000,000 program/erase cycles, ensuring long-term reliability
  • Data Retention: 100 years, providing a stable memory solution
  • Two-wire Serial Interface: I²C compatible, facilitating easy integration into most systems
  • Package: 8-lead PDIP, 8-lead SOIC, and 8-pad TSSOP, offering versatility in design
  • Temperature Range: -40°C to +85°C, suitable for industrial environments

Applications

The CAT24WC16P-1.8 EEPROM is designed for flexible, non-volatile storage applications. Its low-power consumption and wide voltage range make it suitable for:

  • Portable devices
  • Medical instruments
  • Automotive systems
  • Smart cards
  • Industrial controls
  • Consumer electronics

Product Description

This device from ON Semiconductor is a robust memory solution that combines performance with reliability. The CAT24WC16P-1.8 is designed with advanced CMOS EEPROM technology to provide an efficient and durable non-volatile storage option. Its small form factor and low-power operation make it an excellent choice for modern electronic systems where space and energy efficiency are critical.

ON Semiconductor's commitment to quality ensures that the CAT24WC16P-1.8 meets the stringent requirements of the most demanding applications. With its comprehensive feature set and proven durability, this EEPROM is a smart choice for designers looking to enhance their systems with reliable data storage capabilities.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess