EN
  • EN
  • DE

CAT25640HU4E-GT3

Part No CAT25640HU4E-GT3
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 64-Kb SPI Serial CMOS EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1158987-CAT25640HU4E-GT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT25640HU4E-GT3 CAD Model

Description

The CAT25640HU4I-GT3 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed for a wide range of applications that require reliable non-volatile memory storage. With its robust design and advanced features, this product is an ideal choice for applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Memory Size: The CAT25640HU4I-GT3 offers 64-Kb of memory, providing ample space for firmware storage, device configuration, and data logging applications.
  • Interface: It features a serial peripheral interface (SPI) that allows for easy integration with most microcontrollers and processors. The SPI bus ensures high-speed data transfer and simple communication protocols.
  • Write Cycles: The device supports up to 1 million write cycles, ensuring long-term reliability and endurance for applications that require frequent data updates.
  • Data Retention: It offers a data retention period of over 100 years, making it a highly dependable choice for applications where data integrity over extended periods is crucial.
  • Operating Temperature Range: This EEPROM can operate over a wide temperature range from -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Package: The device comes in a compact 8-pin TSSOP package, which is conducive to space-constrained applications.

Applications

The CAT25640HU4I-GT3's durability and flexibility make it well-suited for a variety of applications, including:

  • Automotive systems such as infotainment, engine control units, and navigation systems
  • Industrial automation and control systems
  • Consumer electronics like smart appliances and wearable devices
  • Medical devices requiring reliable data storage
  • Telecommunication systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the CAT25640HU4I-GT3 is no exception. It is manufactured to meet the highest industry standards, ensuring performance and reliability for critical applications. With ON Semiconductor's reputation for quality, you can trust the CAT25640HU4I-GT3 for your non-volatile memory needs.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess