EN
  • EN
  • DE

CAT28C16AGI-12T

Part No CAT28C16AGI-12T
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 16KBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 5ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number CAT28C16
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 576312-CAT28C16AGI-12T
Ultra Librarian 3D Model Ultra Librarian CAT28C16AGI-12T CAD Model

Description

ON Semiconductor CAT28C16AGI-12T EEPROM

The CAT28C16AGI-12T is a high-performance 16-kilobit parallel EEPROM from ON Semiconductor, renowned for its robustness and reliability. This non-volatile memory module offers a convenient and permanent storage solution for a wide range of applications, including but not limited to, industrial control systems, automotive electronics, and consumer electronics.

Key Features

  • Memory Size: 16Kb (2K x 8)
  • Access Time: 120 ns, providing swift data retrieval for time-sensitive operations.
  • Operating Voltage: 4.5V to 5.5V, accommodating a standard range of power supplies.
  • Interface: Parallel, ensuring easy integration with microcontrollers and other digital systems.
  • Package Type: 24-pin DIP (Dual In-line Package), which is widely used and easy to solder on PCBs.
  • Temperature Range: -40°C to +85°C, making it suitable for operation in extreme environmental conditions.

Performance and Durability

The CAT28C16AGI-12T is designed for applications that demand high-speed data access and long-term data retention. The device guarantees an endurance of at least 100,000 program/erase cycles and data retention of 10 years, ensuring the reliability of the storage over time.

Programming and Erasure

Programming and erasure are performed on a byte-by-byte basis, providing flexibility for data management. The EEPROM also features a fast write cycle time of only 10 ms per byte, facilitating efficient updates to stored information.

Security and Data Protection

To prevent accidental data corruption, the CAT28C16AGI-12T includes hardware and software data protection schemes. A write-enable pin controls the write operations, and a software data protection algorithm prevents inadvertent writes, ensuring the integrity of the stored data.

Applications

With its robust feature set, the CAT28C16AGI-12T is an ideal choice for applications requiring a reliable and flexible non-volatile memory solution. Its fast access time and wide operating temperature range make it suitable for use in a variety of demanding environments, from industrial automation to portable consumer devices.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess