EN
  • EN
  • DE

CAT28F001N-12B

Part No CAT28F001N-12B
Manufacturer ON Semiconductor
Catalog Memory
Description CAT28F001 - 1 MEGABIT BOOT BLOCK / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 17 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1051152-CAT28F001N-12B
Ultra Librarian 3D Model Ultra Librarian CAT28F001N-12B CAD Model

Description

The ON Semiconductor CAT28F001N-12B is a high-performance, 1 Megabit Flash memory component that is an essential building block for a wide range of electronic devices. It is designed to offer a reliable and durable non-volatile memory solution for applications that require data storage and retrieval without the need for a constant power supply.

Key Features

  • Memory Size: 1 Megabit (128K x 8)
  • Access Time: 120 ns
  • Operating Voltage: 5V ± 10%
  • Package Type: 32-pin PLCC (Plastic Leaded Chip Carrier)
  • Temperature Range: -40°C to +85°C
  • Endurance: 100,000 program/erase cycles
  • Data Retention: 10 years

The CAT28F001N-12B is engineered to provide fast read and write capabilities with an access time of 120 nanoseconds, which allows for quick data retrieval and efficient operation. The memory is organized as 128K bytes, making it suitable for storing boot code, operating systems, or other codebase applications in embedded systems.

Programmable Flexibility

This Flash memory offers a high level of programmable flexibility, which is critical for product development and updates. It is capable of 100,000 program/erase cycles, ensuring a long operational lifespan. The data retention is specified at a minimum of 10 years, making it a reliable choice for long-term applications.

Robust and Durable Design

The CAT28F001N-12B operates over an industrial temperature range, making it robust enough for demanding environments. Its 32-pin PLCC packaging is designed for easy PCB mounting and is commonly used in a variety of industrial and commercial applications.

Applications

With its combination of speed, reliability, and flexibility, the CAT28F001N-12B is well-suited for a variety of applications, including:

  • Embedded systems
  • Automotive electronics
  • Telecommunications
  • Industrial control systems
  • Consumer electronics

In summary, the ON Semiconductor CAT28F001N-12B Flash memory is a versatile and reliable choice for designers and engineers looking for a non-volatile memory solution with a proven track record of performance and durability.

You May Also Be Interested in

Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess