EN
  • EN
  • DE

CAT28LV256H13I30

Part No CAT28LV256H13I30
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Parallel 256K-bit 32K x 8 3.3V 28-Pin TSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 300 ns
Mounting SMD (SMT)
Case / Package TSOP
Density 256 kb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 32 kB
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of Pins 28
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1051172-CAT28LV256H13I30
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28LV256H13I30 CAD Model

Description

ON Semiconductor CAT28LV256H13I30 EEPROM

The CAT28LV256H13I30 is a high-performance, 256-Kilobit parallel EEPROM from ON Semiconductor, designed to deliver reliability and flexibility for a wide range of data storage applications. This non-volatile memory component allows for byte-level write operations, making it ideal for use in systems that require frequent or precise data updates without the need for a full chip erase.

Key Features

  • Memory Size: 256 Kbit (32,768 x 8)
  • Write Cycle Time: Fast write cycle time of 150 ns typical ensures quick data handling for high-efficiency operations.
  • Operating Voltage: Wide VCC range from 3.0V to 3.6V, providing compatibility with various system voltages and ensuring low power consumption.
  • Access Time: Fast access time of 130 ns, enabling rapid data retrieval that is crucial for performance-critical applications.
  • Endurance: High endurance with 1,000,000 program/erase cycles per byte, guaranteeing a long lifespan even under intensive write operations.
  • Data Retention: Offers a data retention period of 100 years, ensuring the preservation of data over an extended period.
  • Temperature Range: Industrial temperature range of -40°C to +85°C, suitable for operation in harsh environments.
  • Package: Available in a 32-pin TSOP package, which is compact and suitable for space-constrained applications.
  • JEDEC Standard: Conforms to JEDEC standards for EEPROM devices, ensuring compatibility and reliability.

Applications

The CAT28LV256H13I30 EEPROM is a versatile memory component that can be used in a variety of applications, including:

  • Embedded control systems
  • Industrial and automotive electronics
  • Telecommunication infrastructure
  • Medical devices
  • Consumer electronics

With its robust feature set and ON Semiconductor's commitment to quality, the CAT28LV256H13I30 is an excellent choice for designers and engineers looking to integrate reliable data storage into their products. Whether it's for calibration data, device configuration, or user preferences, this EEPROM provides a dependable solution for preserving critical information.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess