EN
  • EN
  • DE

CAT28LV65W25

Part No CAT28LV65W25
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 64KBIT 250NS 28SOIC / EEPROM Parallel 64K-bit 8K x 8 3.3V 28-Pin SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 5ms
Access Time 250ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 771181-CAT28LV65W25
Popularity Medium
Supply and Demand Status Limited
Family Name CAT28LV65
Introduction Date May 11, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT28LV65W25 CAD Model

Description

ON Semiconductor CAT28LV65W25 EEPROM

The ON Semiconductor CAT28LV65W25 is a robust, high-performance electrically erasable programmable read-only memory (EEPROM) device, designed to provide reliable data storage and retrieval for a wide range of applications. This EEPROM offers a storage capacity of 64-Kbit, which is organized as 8K x 8 bits, providing ample space for firmware storage, device configuration, or other data that requires non-volatile memory.

Key Features

  • Low Voltage Operation: The device operates at a voltage range of 2.5V to 5.5V, making it suitable for low-power applications and ensuring compatibility with both legacy and modern system voltage levels.
  • Fast Write Time: With a write time of 5 ms (typical), the CAT28LV65W25 enables quick data storage, reducing system downtime and increasing efficiency.
  • High Endurance: The EEPROM is rated for a minimum of 100,000 program/erase cycles, ensuring a long operational lifespan and reliability for applications that require frequent data updates.
  • Data Retention: It offers a data retention period of 100 years, providing a stable and secure solution for long-term data storage needs.
  • Page Write Buffer: The inclusion of a 32-byte page write buffer allows for faster and more efficient data writing operations, particularly when dealing with bulk data transfers.
  • I²C Interface: The device supports a two-wire I²C serial interface, facilitating easy integration into most microcontroller-based systems and enabling straightforward communication with other I²C-compatible devices.

Applications

The CAT28LV65W25 is versatile and can be used in various applications, including:

  • Industrial and automotive control systems
  • Portable consumer electronics
  • Medical devices
  • Telecommunication infrastructure
  • Smart cards and identification systems

In summary, the ON Semiconductor CAT28LV65W25 EEPROM is an ideal choice for designers and engineers looking for a reliable, high-endurance, and easy-to-use non-volatile memory solution. Its compatibility with a wide voltage range, fast write capabilities, and I²C interface makes it a flexible component for both simple and complex electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7417 $64.4502
14+ $8.8137 $123.3918
21+ $8.5382 $179.3022
28+ $8.2629 $231.3612
37+ $7.9874 $295.5338
49+ $7.1612 $350.8988
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess