EN
  • EN
  • DE

CAT3200EMS8-TE13

Part No CAT3200EMS8-TE13
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description CAT3200 - LOW NOISE REGULATED CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 4.5V
Voltage - Output (Min/Fixed) 1.27V
Voltage - Output (Max) 4.5V
Current - Output 100mA
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number CAT3200
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576342-CAT3200EMS8-TE13
Ultra Librarian 3D Model Ultra Librarian CAT3200EMS8-TE13 CAD Model

Description

The CAT3200EMS8-TE13 is a high-performance, charge pump voltage converter manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically designed to address the needs of portable electronics by providing a regulated output voltage from an unregulated input voltage, ensuring consistent operation across a wide range of battery voltages.

Key Features

  • Efficient Voltage Conversion: The CAT3200EMS8-TE13 utilizes a charge pump mechanism to step up the input voltage to a higher, regulated output voltage, making it ideal for devices that require a stable power supply.
  • Adjustable Output: This versatile component can be configured to deliver a variety of fixed output voltages, catering to the specific demands of different applications.
  • Low Noise Operation: Engineered for minimal noise generation, the CAT3200EMS8-TE13 ensures a quiet power supply, critical for sensitive electronic devices.
  • Power Efficiency: With its high power conversion efficiency, this charge pump conserves battery life, making it a smart choice for portable and battery-operated devices.
  • Compact Size: The device comes in a small package, making it suitable for space-constrained applications without compromising performance.

Applications

The CAT3200EMS8-TE13 is highly adaptable and can be used in a variety of electronic devices. Its primary applications include:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Handheld Gaming Consoles
  • Digital Cameras
  • Other Portable Equipment

Technical Specifications

The technical specs of the CAT3200EMS8-TE13 include:

  • Input Voltage Range: 2.0V to 5.5V
  • Output Voltage Options: Configurable
  • High Conversion Efficiency
  • Low Output Ripple
  • Thermal Shutdown Protection
  • Overcurrent Protection
  • Package Type: MSOP-8

With its robust feature set, the CAT3200EMS8-TE13 from ON Semiconductor stands out as a reliable and efficient solution for voltage conversion in portable electronic devices. Its combination of efficiency, low noise operation, and compact form factor make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7987 $51.9155
155+ $0.6554 $101.5870
240+ $0.6349 $152.3760
330+ $0.6144 $202.7520
425+ $0.5939 $252.4075
565+ $0.5325 $300.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess