EN
  • EN
  • DE

CAT34RC02YI-TE13

Part No CAT34RC02YI-TE13
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Number of Pins 8
RoHS Compliant
Win Source Part Number 1051188-CAT34RC02YI-TE13
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT34RC02YI-TE13 CAD Model

Description

ON Semiconductor CAT34RC02YI-TE13 EEPROM

The CAT34RC02YI-TE13 is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) product designed and manufactured by ON Semiconductor, a leading player in the semiconductor industry. This memory device offers a storage capacity of 2 Kbits, which is ideal for applications requiring small amounts of data storage that must be preserved during power loss.

Featuring an I2C interface, the CAT34RC02YI-TE13 provides an easy and efficient means of communication with microcontrollers and other digital systems. The I2C interface supports a fast data transfer rate, which is essential for high-performance computing tasks and real-time applications.

One of the key attributes of this EEPROM is its wide operating voltage range, typically from 1.8V to 5.5V. This flexibility allows the CAT34RC02YI-TE13 to be used in various applications, from battery-powered devices to industrial systems with higher voltage requirements. Its low power consumption makes it an excellent choice for portable and wearable electronics where power efficiency is critical.

The CAT34RC02YI-TE13 is available in a TSSOP-8 package, which is known for its small footprint and suitability for space-constrained applications. This packaging also provides reliable thermal performance, ensuring stable operation across the device's specified temperature range.

ON Semiconductor has equipped the CAT34RC02YI-TE13 with a range of features to ensure data integrity and reliability. These include write protection capabilities, which prevent accidental data overwrites or erasure. Additionally, the device supports a high endurance of 1 million write cycles and a data retention period of 100 years, guaranteeing the preservation of data over long periods.

Overall, the CAT34RC02YI-TE13 from ON Semiconductor is a high-quality EEPROM solution that offers durability, low power consumption, and a user-friendly interface. It is an excellent choice for designers and engineers looking for a memory component that combines performance with long-term reliability for their electronic designs.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess