EN
  • EN
  • DE

CAT4008W-T2

Part No CAT4008W-T2
Manufacturer ON Semiconductor
Catalog Board Mount LED Drivers
Description IC LED DRIVER LINEAR 80MA 16SOIC / LED Driver 8 Segment 9000uA Supply Current 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 5.5V
Output Current per Channel 80mA
Frequency 25MHz
Applications Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771184-CAT4008W-T2
Popularity Medium
Supply and Demand Status Limited
Family Name CAT4008
Introduction Date January 10, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT4008W-T2 CAD Model

Description

The CAT4008W-T2 is a high-performance LED driver component designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to provide a constant current output to drive LED arrays, making it an ideal solution for a wide range of lighting applications, including but not limited to, decorative lighting, backlighting, and signage.

Key Features

  • Output Current Regulation: The CAT4008W-T2 ensures a consistent current output, which is crucial for maintaining steady brightness and color consistency across all connected LEDs.
  • 8-Channel Drive Capability: With its 8-channel output, this driver can handle multiple LEDs simultaneously, making it suitable for larger array configurations.
  • Serial Interface: The device includes a serial interface for input data, allowing for easy integration with microcontrollers and other digital systems.
  • High Efficiency: Designed with energy efficiency in mind, the CAT4008W-T2 helps reduce power consumption, leading to lower energy costs and a smaller carbon footprint.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges, preventing damage due to overheating.

Applications

The versatility of the CAT4008W-T2 allows it to be used in a variety of applications. It is particularly well-suited for:

  • LED Backlighting for LCD displays
  • Channel letter lighting
  • General-purpose LED lighting
  • Industrial and commercial lighting systems

Technical Specifications

  • Supply Voltage Range: 3 V to 5.5 V
  • Output Current per Channel: Up to 80 mA
  • Maximum Output Voltage: 17 V
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSSOP-16

In summary, the CAT4008W-T2 from ON Semiconductor is a robust, efficient, and flexible solution for driving multiple LEDs. Its compact design, combined with its powerful features, makes it an excellent choice for engineers and designers looking to create reliable and energy-efficient LED lighting systems.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 799 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess