EN
  • EN
  • DE

CAT5113S-10

Part No CAT5113S-10
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 100POS 10KOhm Single 8-Pin SOIC N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Interface Serial
Maximum Operating Temperature 70 °C
Max Supply Voltage 6 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 200 µA
Number of Elements 1
Number of Pins 8
Resistance 10 kΩ
RoHS Non-Compliant
Win Source Part Number 1051206-CAT5113S-10
Categories Data Acquisition - Digital Potentiometers
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT5113S-10 CAD Model

Description

ON Semiconductor CAT5113S-10 Digital Potentiometer

The CAT5113S-10 is a versatile digital potentiometer designed by ON Semiconductor, offering a reliable solution for applications requiring variable resistance settings. This compact component is an ideal choice for adjusting and controlling parameters in various electronic circuits, such as setting the operation mode of an amplifier, adjusting the brightness of LEDs, or fine-tuning filter frequencies in audio applications.

Key Features:

  • Single Potentiometer Configuration: The CAT5113S-10 is configured as a single digital potentiometer, providing ease of integration into a wide range of circuits.
  • 100 Taps: It offers 100 resistive taps, allowing for precise adjustments with a high degree of resolution.
  • Serial Interface: The device utilizes a simple up/down serial interface for control, making it easy to interface with microcontrollers and other digital systems.
  • Non-Volatile Memory: Built-in non-volatile memory ensures that the last resistance setting is retained even after the power is cycled, providing consistent performance across restarts.
  • Low Power Consumption: Designed for low power consumption, the CAT5113S-10 is suitable for battery-powered applications where power efficiency is critical.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 2.5V to 6V, accommodating various power supply requirements.
  • Compact Package: The digital potentiometer is available in a space-saving SOT-23 package, making it a practical choice for high-density PCB designs.

Applications:

The CAT5113S-10 is highly adaptable and can be used in numerous applications, including but not limited to:

  • Automated Calibration Systems
  • Adjustable Power Supplies
  • Audio Equipment Tuning
  • Consumer Electronics
  • Automotive Electronics

Overall, the ON Semiconductor CAT5113S-10 digital potentiometer is a compact, efficient, and reliable solution for designers looking to add adjustable resistance functionality to their electronic designs. Its ease of use, combined with the precision and stability offered, makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 50k Ohm 1Pot 8-Pin SOIC Tube
Lowest to $5.6306
Maxim Integrated
Digital Potentiometer 64POS 100kOhm Single 8-Pin PDIP N
Need more? Email Us
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579
Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess