EN
  • EN
  • DE

CAT5241WI-25-T1

Part No CAT5241WI-25-T1
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG 25K 64TAP 4CH 20SOIC  /  Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps Interface 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 2.5k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 5241WI-25-T1,ONSONSCAT5241WI-25-T1,2156-CAT5241WI-25-T1-OS
Standard Package 1,000
Win Source Part Number 1015617-CAT5241WI-25-T1
Ultra Librarian 3D Model Ultra Librarian CAT5241WI-25-T1 CAD Model

Description

ON Semiconductor CAT5241WI-25-T1 Digital Potentiometer

The ON Semiconductor CAT5241WI-25-T1 represents a cutting-edge solution in the realm of digital potentiometers, offering precise voltage control and variable resistance adjustments. Engineered for versatility and performance, this digital potentiometer is an ideal component for applications requiring accurate signal conditioning, such as in audio processing, industrial automation, and consumer electronics.

Key Features

  • Multiple Resistors: The device includes a dual potentiometer configuration, each with 256-position wiper settings, enabling fine-tuned adjustments for various applications.
  • High Resolution: With 8-bit resolution, the CAT5241WI-25-T1 provides a granular level of control over the output, ensuring precise adjustments can be made.
  • Wide Operating Voltage: It operates over a broad voltage range from 2.7V to 6V, accommodating a variety of power supplies and ensuring compatibility with both low and high voltage systems.
  • Non-Volatile Memory: Wiper settings are stored in non-volatile memory, which preserves the last position even after power is removed, allowing for consistent performance across power cycles.
  • I2C Interface: The device features an I2C serial interface, facilitating easy integration into existing digital systems and allowing for simple communication with microcontrollers and other digital components.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the CAT5241WI-25-T1 is well-suited for demanding environments and can maintain reliable operation across a wide range of conditions.

Applications

The CAT5241WI-25-T1 is highly adaptable and can be used in various applications, including:

  • Automated adjustment of audio signals in consumer electronics
  • Precision calibration of sensors and instrumentation in industrial systems
  • Control of LED brightness in lighting applications
  • Voltage regulation and power management in battery-operated devices

With its robust feature set and ON Semiconductor's commitment to quality, the CAT5241WI-25-T1 digital potentiometer is an excellent choice for designers looking to enhance the performance and flexibility of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.2730
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess