EN
  • EN
  • DE

CAT5241YI-25-T2

Part No CAT5241YI-25-T2
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG 25K 64TAP 4CH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 2.5k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting Type Surface Mount
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5241
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576421-CAT5241YI-25-T2
Ultra Librarian 3D Model Ultra Librarian CAT5241YI-25-T2 CAD Model

Description

ON Semiconductor CAT5241YI-25-T2 Digital Potentiometer

The CAT5241YI-25-T2 is a high-performance digital potentiometer integrated circuit produced by ON Semiconductor, a renowned leader in the semiconductor industry. This digital potentiometer, often referred to as a digipot, serves as an ideal solution for applications requiring precise resistance tuning controlled by digital signals.

Key Features:

  • Dual Potentiometer Design: The CAT5241YI-25-T2 features two independently programmable potentiometers, providing versatility for multi-channel applications or fine-tuning within a single device.
  • Resistance Options: With a resistance value of 25 kΩ, it offers a suitable range for various applications including calibration, signal conditioning, and gain control.
  • High Resolution: Each potentiometer is equipped with 256 wiper positions, allowing for fine incremental adjustments to the resistance level.
  • Non-volatile Memory: The device includes non-volatile memory to retain wiper position settings even after power-off, ensuring consistent performance across power cycles.
  • I²C Interface: The CAT5241YI-25-T2 utilizes an I²C serial interface for communication, enabling easy integration with microcontrollers and other digital systems.
  • Extended Temperature Range: This digipot operates effectively across a wide temperature range from -40°C to +85°C, making it suitable for industrial and automotive environments.
  • Compact Package: Housed in a small TSSOP-14 package, it is designed for space-constrained applications without sacrificing functionality.

Applications:

The CAT5241YI-25-T2 is commonly used in a variety of electronic circuits and systems, including:

  • Automotive electronics
  • Consumer electronics
  • Industrial control systems
  • Communication devices
  • Medical equipment

ON Semiconductor's CAT5241YI-25-T2 digital potentiometer is a reliable and precise component that offers designers the flexibility and control needed for sophisticated electronic designs. Whether you are developing audio equipment, fine-tuning sensor circuits, or implementing feedback systems, this digipot is engineered to meet the stringent requirements of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess